onsemi Single FETs, MOSFETs NDTL03N150CG

Description
N-Channel 1500V 2.5A (Ta) 2.5W (Ta), 140W (Tc) Through Hole TO-3P(L)
Request a Quote Datasheet
Description
N-Channel 1500V 2.5A (Ta) 2.5W (Ta), 140W (Tc) Through Hole TO-3P(L)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NDTL03N150CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDTL03N150CGOS-ND
Single FETs, MOSFETs NDTL03N150CGOS-ND
N-Channel 1500V 2.5A (Ta) 2.5W (Ta), 140W (Tc) Through Hole TO-3P(L)

N-Channel 1500V 2.5A (Ta) 2.5W (Ta), 140W (Tc) Through Hole TO-3P(L)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1081962-NDTL03N150CG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1081962-NDTL03N150CG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1081962-NDTL03N150CG
Win Source Part Number: 1081962-NDTL03N150CG Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1500 V Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Rds On (Max) @ Id, Vgs: 10.5Ohm @ 1.25A, 10V Power Dissipation (Max): 2.5W (Ta), 140W (Tc) Mounting Type: Through Hole Package / Case: TO-3PL Supplier Device Package: TO-3P(L) Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 30 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): NDFP03N150CG; NDUL03N150CG; STFW3N150; STW3N150; STF5N105K5; NDFPD1N150CGNDTL03N1 50CG.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSNDTL03N150CG,2 156-NDTL03N150CG,NDT L03N150CGOS Base Product Number: NDTL03 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1081962-NDTL03N150CG
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1500 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Rds On (Max) @ Id, Vgs: 10.5Ohm @ 1.25A, 10V
Power Dissipation (Max): 2.5W (Ta), 140W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3PL
Supplier Device Package: TO-3P(L)
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 650 pF @ 30 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): NDFP03N150CG; NDUL03N150CG; STFW3N150; STW3N150; STF5N105K5; NDFPD1N150CGNDTL03N150CG.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSNDTL03N150CG,2156-NDTL03N150CG,NDTL03N150CGOS
Base Product Number: NDTL03
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 1500V 2.5A MOSFET Transistor
278-NDTL03N150CG
N-Channel 1500V 2.5A MOSFET Transistor 278-NDTL03N150CG
N-Channel Power MOSFET 1500V, 2.5A, 10.5Ω, 30-TUBE Product overview: NDTL03N150CG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDTL03N150CG can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET 1500V, 2.5A, 10.5Ω, 30-TUBE Product overview: NDTL03N150CG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDTL03N150CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 109114827 - Radwell International
Willingboro, NJ, United States
Transistor
109114827
Transistor 109114827
DISCONTINUED BY MANUFACTURER, MOSFET, N-CHANNEL 1500 V 2.5A (TA), 2.5W (TA), 140W (TC), THROUGH HOLE TO-3P(L). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOSFET, N-CHANNEL 1500 V 2.5A (TA), 2.5W (TA), 140W (TC), THROUGH HOLE TO-3P(L). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDTL03N150CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDTL03N150CG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDTL03N150CG
MOSFET N-CH 1500V 2.5A TO3P

MOSFET N-CH 1500V 2.5A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 2.5A 1500V TO3P3L

MOSFET NCH 2.5A 1500V TO3P3L

Buy Now Datasheet
Mosfet, N Channel, 1.5Kv, 8Ohm, To-3P-3; Channel Type Onsemi - 11X3629 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 1.5Kv, 8Ohm, To-3P-3; Channel Type Onsemi
11X3629
Mosfet, N Channel, 1.5Kv, 8Ohm, To-3P-3; Channel Type Onsemi 11X3629
MOSFET, N CHANNEL, 1.5KV, 8OHM, TO-3P-3; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 1.5KV, 8OHM, TO-3P-3; Channel Type:N Channel; Drain Source Voltage Vds:1.5kV; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NDTL03N150CGOS-ND 1081962-NDTL03N150CG 278-NDTL03N150CG 109114827 NDTL03N150CG NDTL03N150CG 11X3629
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 1500V 2.5A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N Channel, 1.5Kv, 8Ohm, To-3P-3; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel
Package Type TO-3; TO-3PL TO-3; SOT3 TO-3PL TO-3
PD 2500 to 140000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
55V 31A DPAK MOSFET Transistor - 278-AUIRFR5305 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details