onsemi Single Bipolar Transistors NJV4030PT1G

Description
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NJV4030PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJV4030PT1GOSDKR-ND
Single Bipolar Transistors NJV4030PT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJV4030PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJV4030PT1GOSTR-ND
Single Bipolar Transistors NJV4030PT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJV4030PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJV4030PT1GOSCT-ND
Single Bipolar Transistors NJV4030PT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
40V 3A 160MHz Bipolar Transistor
276-NJV4030PT1G
40V 3A 160MHz Bipolar Transistor 276-NJV4030PT1G
PNP BJT Transistor, 40V, 3A, 160MHz, SOT-223 Product overview: NJV4030PT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJV4030PT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V, 3A, 160MHz, SOT-223 Product overview: NJV4030PT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 160MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 160MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJV4030PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NJV4030PT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJV4030PT1G
Single Bipolar Transistors NJV4030PT1G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site Datasheet
Transistor, Aec-Q101, Pnp, -40V, Sot-223; Transistor Polarity Onsemi - 13AC3833 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -40V, Sot-223; Transistor Polarity Onsemi
13AC3833
Transistor, Aec-Q101, Pnp, -40V, Sot-223; Transistor Polarity Onsemi 13AC3833
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:160MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:160MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Aec-Q101, Pnp, -40V, Sot-223; Transistor Polarity Onsemi - 13AC6185 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -40V, Sot-223; Transistor Polarity Onsemi
13AC6185
Transistor, Aec-Q101, Pnp, -40V, Sot-223; Transistor Polarity Onsemi 13AC6185
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:3A; Power Dissipation Pd:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:-; MSL:-RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:40V; DC Collector Current:3A; Power Dissipation Pd:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJV4030PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJV4030PT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJV4030PT1G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NJV4030PT1GOSDKR-ND 276-NJV4030PT1G NJV4030PT1G 13AC3833 NJV4030PT1G
Product Name Single Bipolar Transistors 40V 3A 160MHz Bipolar Transistor Single Bipolar Transistors Transistor, Aec-Q101, Pnp, -40V, Sot-223; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP
Package Type TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3; SOT223
Transistor Grade / Operating Range Automotive
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data