onsemi IGBTs - Single - NGB8204NT4G NGB8204NT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060187-NGB8204NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Family Name: NGB8204N Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 115W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A Alternative Parts (Cross-Reference): NGB18N40CLBT4; STGB19N40LZ; STGB20N45LZAG ; STGB20N40LZ; ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060187-NGB8204NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Family Name: NGB8204N Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 115W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A Alternative Parts (Cross-Reference): NGB18N40CLBT4; STGB19N40LZ; STGB20N45LZAG ; STGB20N40LZ; ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGB8204NT4G - 060187-NGB8204NT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB8204NT4G
060187-NGB8204NT4G
IGBTs - Single - NGB8204NT4G 060187-NGB8204NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060187-NGB8204NT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Family Name: NGB8204N Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 115W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A Alternative Parts (Cross-Reference): NGB18N40CLBT4; STGB19N40LZ; STGB20N45LZAG ; STGB20N40LZ; ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060187-NGB8204NT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Family Name: NGB8204N
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 115W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A
Alternative Parts (Cross-Reference): NGB18N40CLBT4; STGB19N40LZ; STGB20N45LZAG ; STGB20N40LZ;
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
430V IGBT Transistor
279-NGB8204NT4G
430V IGBT Transistor 279-NGB8204NT4G
SINGLE IGBT, 430V - More Details Product overview: NGB8204NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8204NT4G can be used for catalog matching and distributor lookup.

SINGLE IGBT, 430V - More Details Product overview: NGB8204NT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 430V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 430V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8204NT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGB8204NT4G-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGB8204NT4G-ND
Single IGBTs NGB8204NT4G-ND
IGBT 430V 18A 115W Surface Mount D²PAK

IGBT 430V 18A 115W Surface Mount D²PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB8204NT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB8204NT4G
Discrete Semiconductor Products - Transistors - IGBTs NGB8204NT4G
IGBT 430V 18A 115W D2PAK

IGBT 430V 18A 115W D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 060187-NGB8204NT4G 279-NGB8204NT4G NGB8204NT4G-ND NGB8204NT4G
Product Name IGBTs - Single - NGB8204NT4G 430V IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCE(on) 2.5 volts
Unlock Full Specs
to access all available technical data