RF Transistor NPN 15V 250mA 2W Surface Mount SOT-89
RF TRANS NPN 15V SOT89
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NE461M02-T1-AZTR-ND | NE461M02-T1-AZ |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT89; TO-243AA | SOT89; TO-243AA |
| IC(max) | 250 milliamps | |
| VCEO | 15 volts |