80 V, 100 mA PNP/PNP resistor-equipped double transistor in a SOT363 (SC-88) surface-mounted package, with built-in resistors to simplify circuit design and reduce component count. AEC-Q101 qualified for automotive applications. Maximum collector-emitter voltage is -80 V, collector current is -100 mA, and total power dissipation is 350 mW at 25 °C. Operating junction temperature ranges from -55 °C to 150 °C.
PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
NPN/NPN complement:
-
NPN/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMB10
2.2
47
SOT363
SC-88
NHUMH10
NHUMD10
NHUMB13
4.7
47
NHUMH13
NHUMD13
NHUMB9
10
47
NHUMH9
NHUMD9
Features and benefits
Applications
NHUMB9 - 80 V, 100 mA PNP/PNP resistor-equipped double transistors
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 80V 100mA 150MHz 350mW Surface Mount 6-TSSOP
TRANS PREBIAS 2PNP 80V 6TSSOP
RF TRANSISTOR, AEC-Q101, DUAL PNP, 80V ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHUMB9X | NHUMB9X | 1727-NHUMB9XDKR-ND | NHUMB9X | 82AH4898 |
| Product Name | 80 V, 100 mA PNP/PNP resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Dual Pnp, 80V Rohs Compliant Nexperia | |
| Package Type | SOT363 SOT363 | SOT363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | TO-3 |
| Polarity | PNP | PNP | PNP | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Grade / Operating Range | Automotive |