HardwareSource, Inc. Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Page: 1 2 3
Product Name Notes
1/2 Inch Overlay Hinge, Polished Chrome, Self-Closing Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them. Steel...
1/2 Inch Overlay Hinge, Self-Closing, Satin Nickel Finish Partial wrap around hinges are functionally the same as full wrap around hinges and may be used as a substitute for them.
1/4 Inch Overlay Hinges, Self Closing, Burnished Brass Partial wrap around attachment(Partial wrap around hinge may be substituted for a full wrap around hinge). Made from steel base material. Matching...
1/4" Overlay Hinge, Self-closing, Weathered Nickel Steel base material with a Weathered Nickel finish. Weathered Nickel is similiar to pewter. Partial wrap-around. (A partial wrap around hinge is similiar to...
130 Degree Restriction Clip for Blum 170 Degree Hinges Restriction clip reduces the opening angle of a Blum 170 degree hinge to 130 degrees. This is a valuable option if...
270 Degree Overlay Hinge (3/4"-15/16" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for...
3 Inch "H" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4"
3 Inch "HL" Style Hinge, 3/8" Offset, Smooth Finish Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by...
3/8 Inch Inset Hinge, Solid Brass, Oil Rubbed Bronze This is the highest quality hinge of this type that you can buy. It is made in small quanities by an...
40mm European Hinges, Straight Arm Type (Face Frame Overlay) A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees,...
6" Decorative Angled "L" Strap for Gates and Doors Decorative angled "L" strap for gates, large cabinets and full size doors. Each leg of the "L" strap measures 6" by...
Black Iron Hinges, "H" Style, Flush-, 3", 4-1/2" and 7" steel base material hammered black iron square head wood screws included Finishes: Black Iron
Black Iron Hinges, "HL" Style, Flush, 3", 4-1/2" and 7" Made from steel base material. Hammered black iron finish. Square head wood screws are included. These hinges are sold as...
Blum 120 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. This "Straight Arm" type hinge features a 120 degree opening angle. Hinges are...
Blum 170 Degree Clip Top Hinge, Half-Cranked Style Hinge allows door to open 170 degrees. Self-closing type hinge. Mounts with screws(sold separately and offered for purchase during checkout, order our...
Blum 170 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. Features 170 degree opening angle. Hinge is self closing and mounts with screws...
Blum Blumotion Hinge for Frameless Overlay Cabinets Blum's straight arm "Clip top" hinge for frameless overlay cabinets (also known as Panel Cabinets) featuring built-in Blumotion. Hinge cup drilled in the...
Blum Clip Top Mounting Plates for Face Frame Cabinets Mounting plates made for Blum hinges and for face frame cabinets. These plates mount on the cabinet on the EDGE OF...
Blum Clip Top Mounting Plates for Frameless Cabinets Mounts on the INSIDE WALL OF THE CABINET (not on the face frame) When replacing worn out or broken Blum hinges it...
Builders Grade Hinge, Oil Rubbed Bronze, Ball Tips Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer...
Builders Grade Hinge, Oil Rubbed Bronze, Steeple Tip Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer...
Decorative Steel Butt Hinge, Distressed Iron Highlight Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes:...
Decorative Steel Butt Hinge, Distressed Iron Rust Antique Finish Decorative door hinges Leaf surfaces are distressed Made from steel Plain bearing Complete with wood screws which match finish Finishes: IRA...Iron...
Decorative Steel Butt Hinge, Distressed Pewter Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes: PW...Pewter:sandblas...
Decorative Steel Butt Hinge, Distressed Wrought Iron Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes:...
European Conversion Hinge, Converts 3/8" Inset Doors This hinge and mounting plate allows you to convert a 3/8" partial inset door to a door with no visible hinges (hinges are...
Extra Screws for Forged Iron Hinges and Dummy Straps Three head types available: Flat Head (countersunk) and Pyramid Head and Oval Head (countersunk) Flat black finish matches Forged Iron Hardware...
Heavy Duty Spring Hinges, 4-1/2 Inch, Full Mortise Large heavy duty spring hinges. Full mortise template hinges. Hinges measure 4-1/2" high by 4-1/2" wide (in open position as shown in...
Mounting Plate for Stainless Steel European Hinges This mounting plate works with our stainless steel European hinges (SKU #658886, 658884 and 658882) Order one mounting plate for each hinge ordered...
Partial Wrap Around Hinge, 3/8" Inset, Self Closing Fits 3/8" inset cabinets with a 3/8" lip dimension Steel base material Matching wood screws are included With the door in the...
Partial Wrap Around Hinges, 3/8" Inset, Self-Closing steel base material wood screws are included #6 x 1/2" flat heads and #6 x 5/8" oval heads Finishes: Burnished Brass
Partial Wrap Around Hinges, 3/8" Inset, with Finials steel base material wood screws (#5 x 3/8") are included The finial tip-to-tip measurement is 3" self-closing Finishes: Burnished Brass
Partial Wrap Hinges, 3/8" Inset Self Closing, Satin Nickel Fits 3/8" inset with a 3/8" lip. Matching wood screws are included With the door in the closed position only the...
Pintle Strap Hinge, Heart Style with Carriage Bolts Heart style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included) This strap hinge...
Plain Steel Without Holes, Heavy Duty 3/8" Hinge Pin Plain steel base material, not plated. Knuckle length is 2". Hinge pin diameter is 3/8". Economical for use where a strong...
Restriction Clip for Blums Clip Top Blumotion Hinges Restriction Clip for use on Blums Clip Top Blumotion Hinges (Blums hinges with built-in Blumotion) Restriction clip may be installed either before...
Satin Nickel Reverse Bevel, Variable Overlay Hinge Satin Nickel Reverse Bevel Hinge, also known as a Brushed Nickel Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge.
Screen Door Spring Hinges Full Surface Non-Adjustable Full surface mount Non-adjustable tension Loose pin Steel Domestic Complete with wood screws (#7 x 3/4") Finishes: 601 (US1B) Bright Black Japanned 603...
Screen Door Spring Hinges Half Surface Non-Adjustable Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4"
Semi - concealed hinges, 3/8 inset, Self - Closing Self-closing, 3/8" inset Steel base material Matching wood screws are included Hinge shown in photo is wrought iron finish The center-to-center...
Semi Concealed Hinge, 3/8" Inset, Antique Copper, Self Close Self closing, 3/8" inset hinge Steel base material Matching wood screws are included The center-to-center screwhole dimension for the hinge wing...
Semi Concealed Hinge, 3/8" Inset, Self Closing, Antique Copper Steel base material Self-closing, 3/8" inset hinge Plated finish Wood screws are included The center-to-center screwhole dimension for the hinge wing...
Semi Concealed Hinge, Variable Overlay, Satin Nickel Variable overlay, self closing hinge. Steel base material Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts...
Semi-Concealed Hinge, 3/8" Inset, Non-Self Closing Free Swinging Steel base material Plated finish 5-knuckle design Matching wood screws are included The center-to-center hole spacing for the leaf that mounts on...
Semi-Concealed Hinge, Variable Overlay, Self Closing, Antique Copper Finish Self-closing hinge Steel base material Wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the...
Semi-Concealed Hinge, Variable Overlay, Self-Closing, Champagne Finish self-closing hinge steel base material wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame...
Semi-Concealed Hinge, Variable Overlay, Self-Closing, Hammered Bronze self-closing hinge steel base material wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame...
Semi-Concealed Hinge, Variable Overlay, Self-Closing, Rustic Brass self-closing hinge steel base material wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame...
Semi-Concealed Hinge, Variable-Overlay, Self-Closing self closing hinge steel base material matching wood screws are included Photo shows antique english finish The center-to-center screwhole dimension for the hinge wing that mounts...
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing - free swinging steel base material unique design on the face frame leaf 5-knuckle design The center-to-center screwhole dimension for the hinge wing that mounts...
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing Available in 3 finishes; Brass Plated, Chrome Plated, Oil Rubbed Bronze free swinging steel base material plated finish 5-knuckle design oval head wood screws (#6...
Semi-Concealed Hinges, Variable Overlay, Non-Self-Closing Available in two finishes; Brass Plated and Burnished Brass free swinging steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads...
Semi-Concealed Hinges, Variable Overlay, Self-Closing - Self closing hinge. Steel base material. Frame leaf has elongated holes which allow for easy adjustment of hinge during installation. Flat head wood screws...
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Oil Rubbed Bronze This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American...
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Polished Brass This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge...
Semi-Concealed Hinges, Variable Overlay, Self-Closing, Satin Nickel This is the highest quality hinge of this type that you can buy. It is made in small quantities by an American hinge...
Semi-Concealed Hinges, Variable Overlay, Self-Closing- self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for...
Semi-Concealed Hinges, Variable Overlay, Self-Closing.. Self-closing hinge. Made from steel base material. Matching wood screws are included (#6 x 1/2" flat heads for the back and #6 x 5/8" oval...
Semi-Concealed Hinges, Variable Overlay, Self-Closing. self closing hinge steel base material note the unique design on the face frame leaf the screwholes that are on the face frame wing have...
Semi-Concealed Hinges, Variable Overlay, Self-Closing self closing hinge steel base material matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame...
Semi-Concealed Hinges, Variable Overlay, Solid Brass, Self-Closing solid brass self closing wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for...
Semi-Concealed Hinges, Variable-Overlay, Self Closing self closing hinge steel base material wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for...
Single Acting Butt, Combination Corner (Square, 5/8" Radius) Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners steel base material easily adjusted spring tension pivot...
Spring Butt Hinge, Combination Corner, Castlegate Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Castlegate doors with...
Spring Butt Hinge, Combination Corner, Johnson Integrity Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson Integrity...
Spring Butt Hinge, Combination Corner, Johnson Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners. This hinge is made to fit Johnson doors with...
Spring Butt Hinge, Combination Corner, Stanley Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners This hinge is made to fit Stanley doors with...
Spring Pivots, Horizontal Type ,Non-Adjustable,Ligh t Duty for residential low frequency doors malleable iron and steel mechanism steel trim ball bearing double acting hold-open at 85 degrees non-adjustable spring tension...
Spring Pivots, Horizontal Type, Adjustable, Heavy Duty Heavy duty pivot hinge for doors up to 150 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows...
Spring Pivots, Horizontal Type, Adjustable, Medium Duty Medium duty pivot hinge for doors up to 90 lbs. Double acting spring pivot is made for residential or low frequency doors. Allows...
Stainless Steel Connecticut Style Shutter Hinge, Offset Smooth black stainless steel strap with pintle Strap measures 1" by 4-1/4" with either a 2-3/16" offset or a 1-1/4" offset. Pintle is...
"Quick Release" hinge features a hinge pin release mechanism that allows door or lid to be easily removed. Hinge pin is spring loaded to keep the door or lid safely...
100 Degree Modul style hinge by Blum This hinge uses Blum's "Special Face Frame Mounting Plate" , our SKU 701100. The mounting plate is offered for purchase during checkout. PLEASE...
170 Degree Modul style hinge by Blum This hinge can be installed using Blum's "Special Face Frame Mounting Plate" (our SKU 701100). This special mounting plate is offered for purchase...
3/8" Inset, Self-Closing Semi-Concealed Hinge Steel base material Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes:...
304 stainless steel .120" stainless pin countersunk holes screws not included good for marine use Finishes: Polished
5-1/4" overall length matches our hinges with SKU's beginning with 398 and 399 matching wood screws included steel base material Finishes: Hammered Black Finish Hammered Copper Finish
American made product. Double acting spring hinges allow the door to open 180 degrees in either direction and spring action returns door to center closed position. Saloon Door Hinges is...
This is a high quality American made product. Double acting spring hinge includes a "Hold Open" feature. Hinge will hold the door open in one direction only. The direction is...
This is a high quality American made product. Double acting spring hinge. Does not include the "Hold open" feature. This is a light duty hinge. Great for louver type doors.
This is an American made product. Our Double Acting Spring Hinges are now available with decorative ball tips. Double acting spring hinges allow the door to open 180 degrees in...
Available in Satin Nickel and Flat Black finish High quality American made product. Smooth finish. Hinge measures approximately 3" tall by 3-3/8" wide. Joint length is 1-5/8". Matching square head...
Available in Satin Nickel and Flat Black finish High quality American made product Smooth finish Hinge measures 3" tall by 1-3/4" wide Joint length is 1-5/8" Matching square head screws...
A 40 millimeter (approx 1-9/16") cup European hinge for thick doors. Maximum door thickness is 1-1/2". Opening angle is 94 degrees, hinge is self-closing, finish is nickel plated. This hinge...
All-purpose latch is designed for right- or left-hand swinging or sliding doors and gates. Automatic retractable bolt clears entry for livestock protection. Sturdy and simple design gives years of trouble-free...
Aluminum base material (3003H14 Alloy). Hinge is blank, there are no screw holes. Knuckle length is 1/2". Has fairly good anti-corrosion properties. Economical but not as strong as steel or...
Aluminum base material (3003H14 Alloy). Screw holes measure 2 inches center-to-center. Knuckle length is 1/2". Natural finish. Has fairly good anti-corrosion properties. Aluminum is economically priced but not as strong...
Architectural grade steel full mortise butt hinge. Features button tips. Works well on interior and exterior doors. Plain bearing Hinge Made from steel base material. Complete with matching wood screws.
Automatic door closer device works by removing your existing hinge pin and replacing it with the "Hinge Pin Door Closer". Easy to install. Works for most doors that are 30...
Aximat hinge for glass door with wood side panel. Includes plastic spacer plates to protect glass. For glass thickness of 5 mm to 6 mm. Available in two sizes; SKU...
Bar latch for cabinets and shutters. Made from Type 304 stainless steel. Bar latch measures 3" wide by 2-1/2" tall. Projection is 7/8". Made from 0.112" thick material. Bar latch...
Barrel bolt is made of heavy duty solid stainless steel. Made from solid stainless steel (Type 304) Bolt measures 5.5" long by approximately 3/4" in diameter. The bolt housing and...
Bean style gate or door handle Matches our "Bean" style thumb latch, strap hinges and dummy strap hinges. Handle measures 9.5" tall by 3-3/4" wide at widest point. Made from...
Bean style strap hinge with a pintle end that fastens to wood or masonry (with masonry anchor, not included). This strap hinge is for heavy duty use. It can be...
Bean style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black wood screws to attach to gate...
Beautiful no-mortise style hinge is made from solid brass base material. Hinge is 2-1/2" tall by 15/16" wide. Made to fit a 3/4" thick door. Decorative ball tips. Screws are...
Beautifully finished with ball tips on each end Made from Solid brass Number of screw holes varies with hinge size Matching flat head screws are included Finishes: Polished Brass Antique...
Beautifully polished stainless steel strap hinge, made from Type 304 stainless steel. Horizontal strap measures 3.5" from center of hinge pin to end of strap. Vertical strap measures 2-1/4" tall...
best quality for use on windows allows window to swing past deep trim work brass base material beautifully polished brass finish leaf gauge .125" complete with screws (#9 x 1")...
Black decorative heavy duty spring tee hinge for gates. Horizontal strap measures approximately 2" wide by 8" long. Vertical strap measures approximately 1-3/8" by 7-3/8" tall. Hinge is sold by...
Blum 18mm mounting plate is used for inset doors on a frameless cabinet. Part of Blum's "Clip Top" hinge system, mounting plate snaps onto the hinge. Plate measures 1-1/16" in...
Blum mounting plate for pie cut corner doors. Also used for non-pie cut corner doors. This mounting plate attaches to a cutout in the cabinet face frame. It is used...
Blum's full cranked"Clip top" hinge for frameless inset cabinets featuring built-in Blumotion. Hinge cup drilled in the back of the door is 35mm (1-3/8") in diameter. Door opening angle is...
Blum's half cranked "Clip top" hinge for "Twin Overlay" doors (also known as "Back-to-Back" Doors) featuring built-in Blumotion. Twin Overlay Doors are doors that are hinged to the same side...
Blum's Tandem Plus Blumotion full extension drawer slides. These drawer runners combine the smooth running action of Blum's Tandem drawer slides with the silent close of Blumotion. The Blumotion mechanism...
Blum's Tandem Template makes it easy to drill the screw holes for Blums Tandem Drawer Slides Click on link below for more information. Please note that accessories for this tool...
Broad butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and...
Butt hinge has a polished brass finish. Clear coated for a lasting finish. Solid brass base material. "Joint length" is the distance from the top of the hinge pin to...
Butt Hinge marker accurately marks and cuts the hinge outline. To use, determine the location of the hinge on the door edge and the door jamb. Then strike the butt...
Cabinet hinge made for overlay doors. This versitile hinge solves a lot of retrofit problems because it is a variable overlay hinge. After installation only the hinge pin barrel is...
Cabinet knobs made from solid stainless steel with a brushed or satin finish. Available in two sizes; small and large. Small size measures 1" in diameter, 7/8" tall with a...
cabinet pull matches our black iron and black hammered hinges screw holes are on 3-1/8" centers overall length is 5" matches our hinges and hardware beginning with SKU number 778...
Cane bolt is used to secure gates and doors in closed position Cane bolt is 18" long (22" including handle) Matches our other black iron and heart design hardware Installs...
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with 3 different strikes for mounting on edge, surface or jamb Throw...
Cane bolt is used to secure gates and doors in closed position Matches our black iron hardware Comes with four different strikes for mounting on edge, surface, jamb or floor...
Cast brass base material Beveled edges 3" tall by 1-3/8" wide Screws are included Finishes: Dark antique brass
Castlegate spring butt hinge is specially made to fit certain doors and frames made by Castlegate. It is a residential grade hinge. Made from steel base material. Spring tension is...
Chain for use in sash type windows with weights. Available in solid brass or stainless steel materials. Each link is approximately 3/4" long by 3/8" wide. Chain is sold by...
Chest lid hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4"
Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead. These clavos install with a welded...
Clavos are a decorative hardware item that is used to dress up doors, cabinets, etc. Available in either a round, square or pyramid shape and in various sizes. Fits into...
Combine with a butt hinge to create the strength of a butt hinge and the look of a strap hinge Features decorative curls along edges Steel base material Screws are...
Cup cap covers up the screws on your Blum hinge. Easily snaps on to any Blum "Clip Top" hinge. Made from nickel plated steel. Works on the following Blum Clip...
Deadbolt for gate installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed...
Deadbolts for gates match our other hinges and hardware with the "forged iron" finish. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single...
Deadbolts for gates with exterior trim pieces made from stainless steel. Available in Single Cylinder or Double Cylinder. Double Cylinder model is keyed on both sides. Single Cylinder model has...
Decorative "L" strap for gates, large cabinets and full size doors. Each leg of the "L" strap measures 6" by 3/4" wide by 5/32" thick. Made from steel base material.
Decorative arch strap for gates, large cabinets and full size doors. Strap measures 17" by 3/4" wide by 5/32" thick. Made from steel base material. Matching wood screws are included.
Decorative door pull with square mounting plates and twisted bar grip. Pull measures 9" from top to bottom. Square mounting plates measure 2" by 2". Handle projection is 3-1/4". Diameter...
Decorative gate or door pull with diamond style mounting plates and twisted bar grip. Pull measures 9-1/2" from top to bottom including mounting plates. Mounting plates measure 1-1/2" wide by...
Decorative Tee strap for gates, large cabinets and full size doors. Tee strap measures 6" wide by 6" tall by 3/4" wide by 5/32" thick. Made from steel base material.
Designed for kitchen corner cabinets. Maximum opening angle 78 degrees. Zinc die cast material. This hinge replaces Pie-cut corner hinges by manufacturers such as Grass, Mepla and others. This hinge...
Door and gate pull with grapevine styling. Features a vine like handle with a cluster of grapes at each end and a grape leaf at each end that acts as...
Door holders allow you to open the door to a set position between 85 and 110 degrees The door then holds at that set position until you release it Not...
Door pull is approximately 12" tall by 1-3/8" wide at its widest point. Made from steel that is 1/4" to 5/16" thick. Has the look of hammered or pounded wrought...
Double acting. For folding screens that fold in and out. Hinge allows folding screen doors to swing 180 degrees both left and right. Uses flat head screws (not included but...
Double demountable hinges mount with two inserts, one in a slot on the edge of the face frame and the other in a slot on the edge of the door.
Double magnetic catch is used for double door cabinets Magnetic catches are used on cabinets with free swinging (non self-closing) hinges Measures 3-3/8" long by 1" wide by 1/2" tall...
Draw-pull catch for chest, tool boxes, toy boxes, etc. Made from stainless steel. Catch measures 2-3/4" tall by 1-1/8" wide. Available in two models; SKU 702018 has a padlock eye...
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension and throw is adjustable by means of a threaded piece. Throw adjustment is approximately 1-1/4".
Draw-pull catch for chests, tool boxes, toy boxes, etc. Made from stainless steel. Catch tension is adjustable by means of a threaded piece and locknut (1/2" of adjustment). Catch measures...
Drop stay gently lowers and holds drop down desk surfaces and flaps. Reversible, can be installed on left or right hand side. Length is approximately 9". For detailed dimensions, click...
Dummy (non-working) handle for gates and doors. Made of forged iron. Size is 11" tall, approximately 3-3/8" wide and projects 2-3/8". Matching wood screws are included. Matches our heart shaped...
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. Decorative "Bean" styling. Please note that some strap lengths are available...
Dummy straps install on the face of any door or gate to give the look of decorative strap hinges. The 5 smaller sized straps have a rough black iron finish.
Dummy straps install on the face of any door, gate or shutter to give the look of decorative strap hinges. These dummy straps feature a black hammered or wrought iron...
English style dummy strap is available in two lengths; 12" and 16". The 12" strap measures 4.5" at its widest point. The 16" strap measures 6.25" at its widest point.
European hinge designed by Salice for doors with special profiles or for doors with special drilling requirements. Please see links below (Special Profiles Page 1 and Special Profiles Page 2)...
European style glass door hinges for inset, overlay and twin overlay glass doors. Hinges feature a 94 degree opening angle and 3 dimensional adjustment. This hinge system requires that the...
Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Made from...
Exposed phosphorous bronze spring and ball tips provide a unique decorative appearance hinge leaves are cast brass overall size is 3" x 2-1/2" Finishes: Polished Brass
Extra top pivot to replace lost or worn pivots Pivot measures approximately 7/8" x 1-7/8" Steel base material with nylon bushing Screws are included Fits our Kichen Door Pivots found...
Face Frame mounting plate with flange. Made by Blum. Recommended for use on face frame cabinets with Blum's 170 degree hinges and Blum's Zero Protrusion Hinges. Flange provides extra support...
False Strap for use with butt hinges Black square head screws are included 24 inches in length 10-1/2 inches at widest point made of 7/64" thick steel Finishes: Black Iron...
false straps for use with butt hinges. made of rough iron with a hammered flat black finish. strap is 3.5" wide at the widest point. uses a #7 flat or...
False Straps for use with butt style hinges Dummy straps are made from steel except for SKU 778264 and SKU 778266 which are made from cast aluminum. All have a...
Fits cabinet doors with a 3/8" inset and a 3/8" lip. Matching wood screws are included. With the door in the closed position, only the hinge pin is visible. Hinge...
Flap opens 90 degree flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #3 Flat head...
Flap opens 90 degrees flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #4 Flat Head...
Flap stays hold flap or desk top in horizontal position. They are meant to be used in conjunction with a hinge. By tightening the screws on the white plastic block,...
Flat black butterfly hinge for surface mount installations. Hinge measures 2-3/8" high by 2" wide. Made from steel. Matching wood screws are included. Length of hinge pin is 1-5/8". Finishes:...
Flat end dummy strap is used with a butt hinge to give the strap hinge appearance. Dummy strap is available in 4 lengths. All dummy straps are 1/4" thick and...
Flat head phillips type screw. Specially made for European and Blum hinges. Steel base material. The #6 screw is for most European hinges and mounting plates. The #7 screw is...
Flat Head Phillips Wood Screws #12 x 1-1/4" Steel base material Finishes: Satin Chrome Oil Rubbed Bronze Satin Brass Satin Nickel Chrome Polished Brass Prime Coated Gray
Folding bench seat hinge is extra heavy duty. A pair of these bench seat hinges will hold up to 1100 lbs. May also be used as a folding shelf support.
Folding shelf support allows shelf to fold down when not in use. Shelf will lock in place when in the horizontal (90 degree) position. There are also two other locking...
For "twin overlay" or "back-to-back" doors on "frameless" cabinets. This hinge may also be used for "face frame" cabinets where a small overlay is used (4.5mm to 8.5mm). For door...
For cabinets with a face frame Steel base material with plastic spring mechanism Matching wood screws are included SKU numbers 399950, 399960 and 399965 are for overlay doors These hinges...
For cafe and louvered doors. Made from steel base material. Hinges are double acting, they swing 90 degrees in each direction. They work by gravity, the weight of the door...
For doors with a 12mm to 14mm overlay (15/32" to 9/16") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and...
For doors with a 17mm to 19mm overlay (21/32" to 3/4") Made of stainless steel, with some steel components. These are best option we have for marine, outdoor or other...
For doors with a 7mm to 9mm overlay (9/32" to 11/32") Made of stainless steel with some steel components. This is the best option we have for marine, outdoor, and...
For full inset doors on "frameless" cabinets. Features 95 degree opening angle. Self-closing feature. Full cranked style hinge. For door thicknesses from 19mm (3/4") to 30mm (1-1/8"). The mounting plate...
For full inset doors where door and face frame are 3/4" in thickness. Hinge leaf wraps around the back of the door and the back of the face frame for...
For full inset doors where doors are 3/4" in thickness Hinge leaf wraps around the back of the door for extra attachment strength "No-mortise" type hinge does not require mortising...
For interior or exterior use Hinge pin is removable Pad is reversible for full or 1/2 surface installation Weight rating is based on using 3 hinges per gate or door.
For overlay doors on "frameless" or "face frame" cabinets For door thicknesses from 19mm (3/4") to 30mm (1-1/8") 95 degree opening angle Self-closing feature Mounting plates for this hinge are...
For use with our #652276 For use with an overlay of 1-3/8" or greater This plate mounts on the cabinet face frame When replacing worn out or broken Blum hinges...
For use with our #652276 These mounting plates mount on the inside edge of the cabinet face frame When replacing worn out or broken Blum hinges it is a good...
Forged Iron base material Measures 9" from tip to tip Stands 1-1/2" in relief Matching wood screws included This handle is a match and works as a dummy handle for...
Forged iron pull for cabinet doors. Pull measures 4-7/8" tall, by 7/8" wide (at mounting plate) by 7/8" projection. Made from steel base material. Includes matching wood screws. This pull...
friction is adjustable for different weight lids for heavier lids use one support on the right side of the lid and one support on the left side of the lid.
full surface mount adjustable tension loose pin steel domestic complete with wood screws (#7 x 3/4") Finishes: 600 (USP) Primed for Painting 603 (US2C) Zinc Plated 633 (US4) Satin Brass...
Gate deadbolt features decorative style and flip-down keyhole cover. Deadbolt installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both...
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 10" wide by 10-1/8" tall. Projects 2" from surface of gate or door. Made from steel...
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 10-1/2" wide by 10-1/4" tall. Projects 2-1/4" from surface of gate or door. Made from steel...
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 10-1/4" wide by 12-1/8" tall. Projects 1-1/2" from surface of gate or door. Made from steel...
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 12" wide by 14-1/2" tall. Projects 4-1/2" from surface of gate or door. Made from steel...
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 12" wide by 14-1/4" tall. Projects 2" from surface of gate or door. Made from steel...
Gate grille covers up a speakeasy opening on your gate or door. Grille measures 12" wide by 15-5/8" tall. Projects 2" from surface of gate or door. Made from steel...
Gate grille covers up a speakeasy opening on your gate or door. Grille measures approximately 11-5/8" wide by 9" tall. Projects approximately 1-1/8" from surface of gate or door. Can...
Gate latch for use around a pool, in a marine or corrosive environment or anywhere the look of satin stainless steel is desired. Safe for use on redwood, cedar, ACQ...
Gate latch is heavy duty, made from 1/4" thick steel Latch is designed for flush stockade-type gates with spacing between post and gate Suitable for fences, horse barns, cattle gates...
Gate latch latches automatically when strike bar hits latch mechanism. For in-swinging gates For right or left hand swinging gates. Available in black coated or zinc plated finishes Floating bar...
Glass door hinge for cabinets without a face frame. Hinge overlays side panel. Hinge requires small hole bored in glass to install Steel base material. Snap catch is made from...
Glass door hinge for inset applications Fits glass thickness of 4 to 8 mm (5/32" to 5/16"). Hinge clamps to glass so no boring of glass is required. Clamp screws...
Glass door hinge for inset doors. No boring of glass is required. Made from Type 304 stainless steel. For glass doors 5/32" to 5/16" thick and up to 51" tall...
Glass door hinge for inset doors Requires a 7mm hole drilled in the glass Free swinging For glass thicknesses of 4mm (5/32"), 5mm (3/16"), and 6mm (15/64") Maximum door weight...
Glass door hinge for overlay doors. Stainless steel base material with an aluminum cap screw. Free swinging. Uses #4 flat head wood screws (not included but offered for purchase during...
Good quality hinge at a very good price. Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. Hinge shown in photo is "Satin Nickel" finish The...
Half surface hinge, hinge mounts to the door jamb and the surface of the door. Hinge leaf on door jamb side measures 2-3/4" tall by 1-1/2" wide. Hinge plate that...
Heart style gate pull for gates, medium weight. Pull is 8.5" in height, 2.25" at widest point (large heart), and projects 1-7/16". Made from stamped steel base material, thickness is...
Heart style strap hinge with a pintle end Pintle end fastens to wood or masonry (with masonry anchor not included) Comes complete with black square head wood screws This hinge...
Heavy duty blank weld-on hinges. Fast-spun pin, non-removeable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have...
Heavy duty blank weld-on hinges. Hinge pin is removable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes...
heavy duty cast brass hinge 3 knuckle construction brass pin beautifully polished best quality made in USA complete with screws Finishes: 605(US3)Polished Brass
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. This...
Heavy duty stainless steel butt hinge made from Type 316 Stainless Steel. Type 316 Stainless Steel is a high grade stainless steel, also known as Marine Grade Stainless Steel. Three...
Heavy duty stainless steel butt hinge, made from Type 316 stainless steel. Type 316 stainless steel is a high grade stainless steel, also known as marine grade stainless. Hinge is...
Heavy duty strap hinge for gates, truck doors or anywhere a heavy duty stainless steel strap hinge is needed. Made for surface mounted flush installation. Made from 0.197" thick stainless...
Heavy gauge stainless steel support arms. Stainless steel reinforced shoe. Adjustable tension. Stainless steel base material. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase...
Heavy gauge steel support arms. Stainless steel reinforced shoe. Adjustable tension. Steel base material. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout.
Hex head lag screws for installation of stainless steel hardware and hinges. Made from stainless steel. Finishes: Natural Stainless
High Quality Amerian Made Product. Hammered Copper Finish. Steel Base Material. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge...
High quality American made hinge Hinge measures 2" high (hinge pin length) by 3" wide by 1/8" thick Solid Brass base material Matching flat head wood screws are included Finishes:...
High quality American made product. Steel Base Material. Hammered Black Iron. Black square head screws included. These hinges are sold as a pair which includes a top hinge and a...
High Quality American Made Product. Steel base material. Hammered Copper Finish. Hammered black square head screws are included. These hinges are sold as a pair which includes a top hinge...
High quality American made product Hammered black iron Black square head screws are included Steel base material Finishes: Black iron
High Quality American Made Product Hammered Copper Finish Hammered black square head screws are included Steel Base material Finishes: Hammered Copper Finish
High quality American made product Hinge measures 1-1/2" high (hinge pin length) by 2-3/8" wide by 3/32" thick Solid Brass base material Matching flat head wood screws are included Finishes:...
Hinge can be used for trash receptical doors, pet doors or any small pivot door. Made from steel base material. Concealed pivot hinge is for inset doors with a maximum...
Hinge is completely concealed when door is closed Maximum door opening is 180 degrees Click on specification link below for detailed dimensions Hinge is sold by the each. Usually two...
Hinge is made by Blum and fits a piece of furniture made by Ikea with an aluminum frame and glass door. Product image shows one hinge and one mounting plate.
Hinge is made with a curved offset to throw the shutter clear of the window when shutter is opened hinge is reversible for installation on right or left side of...
hinge is used on the drop flap of a writing desk measures 3" long by 1/2" wide by 1/8" thick solid brass base material comes with matching flat head wood...
Hinge measures 1-1/2" high by 1-3/4" wide Edges of hinge are beveled for ornamental appearance Steel base material, wood screws are included, hinge pin is removable Two hinges will support...
Hinge measures 2" high by 2-3/8 wide (open) Hinge thickness is 5/16" Diameter of hinge barrel is 5/8" Hinge has 4 positive stops or detents (0 degrees, 90 degrees, 180...
hinge pins held in tight by friction but they are removable general utility use on light weight doors steel base material uses flat head screws (not included) PLEASE NOTE: number...
Hinges are great for shutters or cabinet doors. They are made for 3/4" thick doors. Hinge pins are fast pins. Made from steel base material. Flat head screws (#5 x...
Hinges are not handed. They will work on both right hand and left hand doors. Made from steel base material. Easily adjusted spring tension. Click on link below for instructions.
hinges are of very high quality and are beautifully finished 5 knuckle design flat head screws are included Finishes: Polished Brass
Hinges feature a loose joint so that door may be easily removed after installation Hinges are available in a "left hand" or a "right hand" model Hinge shown in photo...
Inset type glass door hinge. Requires two holes (approximately 3/8") bored in glass to install. Hinge measures approximately 1-7/8" tall. Leaf that attaches to glass is about 1-3/8" wide. Leaf...
Installs easily without boring through glass doors. Includes self adhesive pressure plates and screws. Screw-mounts to side of cabinet. Opening angle is 110 degrees. For left or right hand installations.
Installs easily without boring through glass doors. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses to 1/4" (6.5mm). Visible height is 20 mm (Approx.
Interior shutter hinge is made from .080 gauge steel. Made to use on 3/4" thick material. Flat leaf measures 1-1/2" tall by 2". Bent leaf measures 1-1/2" tall by 3/4"
Interior shutter hinge may be mounted on the edge or surface of the shutter. For a maximum door thickness of 3/4". Pin is removable. Hinge leaf is reversible. Hinge is...
Interior shutter hinge. Hinge measures 1-1/2" tall by 1-3/4" wide Hinge pin is removable Steel base material Wood screws are included Two hinges will hold a 25lb shutter Three hinges...
Interpanel shutter hinge is used to join shutter panels on interior shutters. Hinge measures 1-1/2" tall by 1-1/4" wide. Steel base material. Wood screws are included. Hinge features high friction...
Knob matches hammered copper finish 1-1/4 inch diameter 7/8" high Cabinet screw is included Diecast base material Finishes: Hammered Copper
Knob matches our hammered black finish 1-1/4" diameter 7/8" high Cabninet screw is included Diecast base material Finishes: Hammered Black
Large (approx 3.25" tall) concealed hinge. Body is made of white polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity...
Large (approx 3.5" tall) concealed hinge. Body is made of brown polyamide, hinge face and linkage is made from Type 304 stainless steel. Excellent hinge for marine applications. Load capacity...
Large door pull with a heart at each end. Measures 11 inches tall. Stands 2-3/8" in relief. Forged Iron base material. Matching wood screws are included. This high quality product...
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click...
Length is 9-1/2" in the fully open position For supporting box lids or table legs Steel base material Wood screws are included They are sold by the pair which is...
Lid support hinge for Toy chests, cabinet doors, office furniture or anywhere you need to support a lid in the open position. Meets ASTM safety requirements. Tested to 25,000 cycles.
Lid support measures 10-1/2" from tip to tip For use on tables, chests, shelves, cabinets, and box lids Available in left hand or right hand model Steel base material Round...
Light weight heart shaped pull for gates measures 8-1/2" in length. Made from 1/8" stamped steel. Finished with a textured surface to resemble wrought iron. Pull is 1-11/16" wide at...
Livestock gate latch for use with right or left hand swinging or sliding doors or gates Extra strong latch is for stall doors, barns, gates and livestock enclosures. Measures approximately...
Loose joint hinge, opened door may be lifted off after installation. Available in either a "Left Hand" or a "Right Hand" model. Made from stainless steel (Type 304) with a...
Made from Type 304 stainless steel. Hinges installed as surface mounted hinges will have a closing action. All hinges use 4 round or pan head screws per hinge (not included)...
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a magnet with an 18lb pull. Door holder is made of two pieces;
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a powerful magnet which has a 30lb pull. Door holder is made up...
Magnetic touch latch and steel plate work together to provide a latch for glass doors. To operate the touch latch simply push it in, it will then pop the glass...
Medium wieght gate handle with spade ends. Handle measures 7-3/4" in height. Made from stamped steel (1/8" thick). Handle projection is 1-5/8". Spade attachment ends are 2" wide. Finish is...
Middle butt hinges are available in a nicely polished brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary...
Narrow butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and...
No mortise style hinge. Hinge installs as a normal full mortise butt hinge but no mortising is required. Leaves only a 1/8" gap after installation. Top leaf rides on a...
Non -template hinge, for wood doors Pivot points do not align with standard full mortise hinges. These hinges cannot be mixed with other types of hinges on the same door.
non-self closing steel base material 5-knuckle design wood screws are included #6 x 1/2" flat heads for the back and #6 x 5/8" oval heads for the faceplate The center-to-center...
Oil Rubbed Bronze Reverse Bevel Hinge. Made for 30 degree "Reverse Bevel" doors. Self-closing hinge. Made from steel base material. The center-to-center screwhole dimension for the hinge wing that mounts...
Ornamental gate latch is unique and one-of-a-kind. Hardware is reversible for left or right hand opening gates. Gate latch operates with thumb mechanism from front side and lever mechanism from...
Ornamental gate spring closes gate automatically Works for both right or left hand opening gates Torque is adjustable Matching wood screws are included Spring closer installs on the same side...
Our "Builders Grade" hinges are an architectural grade hinge in a slightly lesser quality than our regular architectural grade hinges. They offer an excellent value in a hinge with a...
Over-the-Top Flipper Door slide allows cabinet door to be opened from the bottom, pivoted up and slid back on top of the cabinet. Closes with "soft down" action, slows the...
Overlay door pivot hinge, made from Type 430 stainless steel. IMPORTANT, PLEASE NOTE; These hinges are "handed". Order one left hand (SKU 658003)and one right hand hinge (SKU 658017) for...
partial wrap around (may be substituted for full wrap around) steel base material wood screws (#6 x 1/2" and #6 x 5/8 flat heads) are included self-closing PLEASE NOTE: The...
Partial wrap around hinge (may be substituted for full wrap hinge) Steel base material, matching wood screws are included. Self-closing hinge Hinge measures 2-3/4" high Hinge pin length is 1-5/8"
Partial wrap around hinge. Partial wrap around hinges may be substituted for full wrap hinges. Steel base material. Matching wood screws are included. Joint length measures 1-3/4". Joint length is...
Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them. Made from steel base material. Wood screws...
Peachtree spring hinge is specially made to fit certain doors and frames made by Peachtree. Residential grade spring hinge. Made from steel base material. Spring tension is easily adjusted. May...
Pivot hinge is made for use with 3/4" or 7/8" material. Made from Type 430 stainless steel. Natural finish. Uses #5 flat head wood screws (not included) Picture shown is...
Pivot hinge is used for fast food trash receptacles. Hinges attach to the top of the pivoting trash receptacle door. Gravity returns the door to the closed position. Hinge may...
Pivot hinges made from Type 430 stainless steel. These pivot hinges are available in both Left Hand and Right Hand models and are available in two sizes. May be used...
Pivot type welding hinge with roller bearings. Available in a 3" or a 4" size. The 3" size has a sealed roller bearing that measures 1-3/8" outside diameter by .622"
Plain steel base material is an economical choice for piano hinge. For use where a strong hinge is needed and corrosion will not be a problem. Screw holes measure 2...
Plain steel base material is an economical choice for piano hinge. For use where a strong hinge is needed and corrosion will not be a problem. This hinge is blank,...
Plastic dowel and dowel screw for European hinge push-in type installations. Used on manufactured wood products where wood screws do not hold well. Plastic dowel and dowel screw are sold...
Product fastens a shelf to a wall and allows the shelf to hinge down flat against the wall. Product is sold by the pair, a pair is two shelf supports.
Pull for pocket doors remains recessed in edge of door until you push on the tab at the bottom and pull it to the open position. Made from solid stainless...
Replacement hinge for storm doors and screen doors. Hinge measures 3" tall and 2-1/2" wide. Hinge pin is removable. Hinge may be installed as an offset hinge (5/16" offset), a...
Replacement side cover plates for Medium Duty Spring Pivots Fits our SKU numbers 760048, 760049 and 760051 Plate measures 2-5/8" by 9-3/4". Sold by the set. A set includes a...
Residential grade spring hinge is specially made to fit certain doors and frames made by Acorn. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed...
Residential grade spring hinge is specially made to fit certain doors and frames made by General. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed...
Residential grade spring hinge is specially made to fit certain doors and frames made by Pease. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed...
Residential grade spring hinge is specially made to fit certain doors and frames made by Perma-Door. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed...
Ring type gate latch is available in two sizes; large or small. Latch is simple and features a smooth operation Can be used on left or right hand opening gates...
Screws are sized for cabinet hinges Photo shows an "Oval Head" wood screw. Flat head is similiar but without the domed top. Finishes: Brass Plated Burnished Brass Chrome Plated Satin...
Semi-concealed, self-closing, variable overlay hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts to the cabinet face frame is 2-1/8".
Semi-concealed, self-closing, variable overlay hinge Steel base material Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes:...
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-1/4" by 1-3/16" with a projection of 3/4". Comes with two different strike plates, a surface...
Slide bar latch for cabinet doors. Made from Type 304 stainless steel. Latch measures 2-5/8" by 1-1/2" with a projection of 1-1/16". Comes with two different strike plates, a surface...
Slide Bolt for gates, barns, sheds and garages. Made for flush installation on both right and left hand swinging doors. May be used on both in-swinging and out-swinging doors. Measures...
small decorative box hinge hinge measures 1-1/4" tall by 1-1/8" wide (open) made from light gauge solid brass material (approximately .020" thick) uses solid brass escutcheon pins (included) Hinge is...
Small drop ring pull for doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link...
Small drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click...
Small hinge for exterior shutters or doors. "Lift-off" feature allows shutter or door to be easily removed after installation. Hinge is made to be surface mounted. Hinge is non-handed. Will...
Small ornamental box hinge. Hinge measures 1-11/16" wide by 3" long (open). Made from .040 gauge solid brass and comes with #5 x 5/8" flat head screws. Finishes: Polished Brass...
Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install...
Small steel butt hinge Economical price Features loose hinge pin (removable) Finish is raw steel (commercial grade finish, not polished) Uses flat head screws (not included but offered for purchase...
Smooth gliding delrin shoes. Support windows up to 140 lb. 90 degree stop. Stainless steel tracks and base material. The "Arm Length" refers to the length of the arm that...
Smooth gliding delrin shoes. Supports windows up to 140 lb. 90 degree stop. Stainless steel tracks. Steel base material. The "Arm Length" refers to the length of the arm that...
Soft closing device for Blum hinges. When used with Blum hinges this device allows for a smooth, silent close, no matter how hard you shut the door. When you close...
Soft Down Stay for vertical cabinet doors. A vertical cabinet door is one which is hinged at the top and opens from the bottom. This soft down stay holds the...
Solid Brass base material #5 x 3/4" flat head screws are included Finishes: Dark antique brass
Solid brass base material Made in U.S.A. A pair of hinges uses 12 each #10 Flat Head screws. Screws are not included but are offered for purchase during checkout. Finishes:...
Solid brass base material SKU #412007 and #412008 use 8 each #8 Flat Head screws per pair. SKU #412009 uses 12 each #10 Flat head screws per pair. Screws are...
Solid brass box hinge. Hinge measures 3/4" wide by 1-7/8" long (open). Made from .040 gauge material. Hinge uses #4 flat head screws (included). Finishes: Polished Brass
solid brass box hinge made from .020 gauge material measures 5/8" wide by 1-7/8" long (open) uses #16 escutcheon pins (included) Please Note: this hinge is temporarily unavailable. It is...
Solid brass material. Screw holes measure 2 inches center to center. Knuckle length is 1/2". Semi Polished finish. Has good anti-corrosion properties. If used out-of-doors it must be polished regularly...
Solid brass Residential Grade door hinges. Solid brass hinges will never rust. They are excellent for use in damp areas (kitchens and baths) and for use near the ocean. Used...
Solid Bronze ring turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Ring turn may be used as a...
solid cast brass hinge with a natural rough finish hinge should be used where a rough look is appropriate strap length is 6" to center of knuckle thickness of the...
Solid stainless steel finger pull for sliding cabinet doors, pocket doors, etc. May be flush mounted. Pull measures 2-3/4" tall by 15/16" wide. Plate thickness is 1/8". Fits in a...
Solid stainless steel Pan head phillips Screws are sold in packages of 100. Finishes: Natural finish
Spacer plate for Blum's Blumotion hinges. Blum's new Blumotion hinges require a cup depth of 13mm for the 35mm hole drilled in the back of the door. Blum's non-Blumotion hinge...
Spring butt hinge with 5/8" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw...
Spring butt hinges with 1/4" radius corners. Spring butt hinges are not handed. Made from steel base material. Spring tension is easily adjusted. These architectural grade hinges have a screw...
Spring pivots are typically used for half height doors (or doors of less than full height). The Spring Pivot Hinge is a double acting hinge. Hinge swings 90 degrees in...
Stainless steel barrel bolt has a satin stainless steel finish. Width is 1-1/16". Available in a 5" and a 7.5" length. Projection is 5/8". Made from Type 304 stainless steel.
Stainless steel base material (type 304 stainless). Hinge is blank, there are no screw holes. Knuckle length is 1/2". Natural finish. Stainless steel offers superior strength to other materials. A...
Stainless steel base material (type 304 stainless). Screw holes measure 2 inches center to center. Knuckle length is 1/2". Natural finish. Stainless steel offers superior strength to other materials. A...
Stainless steel bolt is very high quality and secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Available in three...
Stainless steel draw pull catch for tool boxes, tackle boxes, toy boxes, small chests, etc. Catch measures 2-1/4" by 1". Made from stainless steel. Each catch uses 4 each #4...
Stainless steel draw pull catch for tool boxes, tackle boxes, toy boxes, small chests, etc. Catch measures 2-1/8" by 1-1/4". Made from stainless steel. Each catch uses 4 each #4...
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 4" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed...
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 6" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed...
Stainless steel gate handle measures 10.5" by 1.25" at widest point and 1/16" thick. Great for use in marine environments or anywhere the look of stainless steel is desired. Stainless...
Stainless steel handle for chests. Handle measures 4-1/4" wide by 2-7/8" tall. Flip up handle projection is 2-5/16". Uses 4 pan head #8 screws per handle (not included but offered...
Stainless steel hasp accepts padlock for locking gates, boxes, chests, doors, cabinets, etc. Made from Type 304 stainless steel. Available in 4 sizes; Large, Medium, Small and Extra Small. Stainless...
Stainless steel hinge for use near marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Hinge...
Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Excellent for use anywhere corrosion is a problem or the look of stainless steel is desired. Heavy duty...
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and...
Stainless Steel Screws with Philips Flat Head Sold in pack of 100 screws A length of piano hinge uses approximately 70 screws. Finishes: Stainless Steel
Stainless steel slide bolt secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Measures approximately 6.5" by 2.25" Strike plate...
Stainless steel spring gate closer. For use in marine environments or anywhere the look of stainless steel is desired. Safe for use on redwood, cedar, vinyl and treated lumber (ACQ...
Stainless steel strap hinge made for surface mounted installations. Hinge measures 3-1/8" tall by 5" wide. Made from type 304 stainless steel. Each hinge uses 4 each #14 pan head...
Steel base material with a Satin Nickel finish Partial wrap around (can be substituted for a full wrap hinge). Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall...
Steel base material, nickel plated finish. Screw holes measure 2 inches center-to-center. Knuckle length is 1/2". Best for indoor use and where only light use is anticipated. Offers a chrome...
Steel base material. Made for 30 degree "Reverse Bevel" doors. Self-closing. Oval head wood screws (#6 x 5/8") are included Hinge is shown in Chrome finish. The center-to-center screwhole dimension...
steel base material 5-knuckle design square head wood screws (#6 x 5/8") included Finishes: Hammered Copper Hammered Black
steel base material decorative finial tip at each pin end 6 knuckle design flat head screws are included Finishes: Antique English
Steel Base Material Hammered Copper Finish Hammered black square head screws are included High Quality American Made Product Finishes: Hammered Copper
Steel base material Length from tip to tip is 3-1/8" Inset dimension is 3/8". Lip dimension is 5/16". Flat head wood screws (#5 x 5/8") are included Free swinging (non-self...
Steel base material Partial Wrap around (can be substituted for full wrap around) Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall by 1-1/2 wide. Finishes: Oil Rubbed...
Steel base material Plated finish Comes with matching wood screws Hinge shown in photo is the Chrome finish. To view the other finishes, click on the link below. The center-to-center...
Steel base material Plated finish Matching oval head wood screws (#6 x 5/8") are included Hinge is shown in the Satin Nickel finish The center-to-center screwhole dimension for the hinge...
Steel base material Plated finish Matching wood screws (#6 x 5/8") are included Hinge in the photo is the Antique English finish. To see the chrome finish click on the...
Steel base material Plated finish Matching wood screws are included Hinge is shown in the "All Black" finish. To see the other finishes click on the link below The center-to-center...
Steel base material Plated finish Matching wood screws are included Hinge shown is "Burnished brass" finish The center-to-center screwhole dimension for the hinge wing that mounts on the face frame...
Steel base material Plated finish Self-closing Comes with matching wood screws Hinge is shown in the "Satin Nickel" finish. To view the Oil Rubbed Bronze finish click on the link...
steel base material self-closing hinge hinge measures 3" tip to tip wood screws are included #6 x 1/2" flat heads and #6 x 5/8" oval heads Finishes: Burnished Brass
steel base material square head wood screws (#6 x 5/8") included Finishes: Antique English
steel base material square head wood screws (#6 x 5/8") included Finishes: Hammered Copper Hammered Black
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Round ends. Hinge measures 2-3/4" long...
Stop holds hinge flat in horizontal position. Hinge mortises flush into surface of table. Hinge folds back a full 180 degrees onto the table. Rounded corners. Hinge measures 2-3/4" long...
Strap hinges are available in either a "Rough Black Iron" or a "Smooth Black Iron" finishes. Strap hinges are available in 4 lengths; 15-5/8", 19-5/8", 30" and 36". The 30"
Strap hinges are available in two finishes. The 4 smaller sizes are a "Rough Black Iron" finish. The 2 larger sizes are a "Smooth Black Iron" finish. The hinge pin...
Super heavy duty weld-on pivot hinge for very heavy gates. Hinge measures 7" tall by 2.5" in diameter. Each weld-on plate measures 2.75" tall by 2" wide. The hinge pin...
surface applied to gate and jamb non-adjustable tension steel domestic complete with wood screws (#7 x 3/4") *Maximum door weight (lbs.) Finishes: 601 (US1B) bright black japanned 633 (US4) satin...
Swing up hinge for overlay cabinet doors. Hinge allows door to swing up and hold in the open position. For overlay doors on frameless cabinets (cabinets without a face frame).
System screws are made for our Aximat hinges and are especially good for attaching to particle board. They are available in two sizes. Both screws are about 1/2" in length.
Table leaf hinge allows table leaf to fold down into vertical position or to lock into horizontal position. Table leaf hinge is approximately 16" in length when in the "up"
Tear drop style edge flush mounted edge pull for sliding doors and cabinets. Measures 3-3/4" tall by 1-5/16" wide by 9/16" thick. Edge pull fits into a cutout which measures...
Tee style cabinet pull made from solid stainless steel. Pull measures 2" wide by 1-1/2" tall. Made from 3/8" and 1/2" diameter material. PLEASE NOTE; two different length machine screws...
The "bolt" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are...
The "screw" and "strap" for this hinge are ordered as separate components. When ordering components make sure that the "pintle" sizes match. The pintle sizes available for these components are...
The Blum Ecodrill (M31.1000) is a jig or template for drilling the 35mm cup in the back of a cabinet door for European hinges. This drilling device is powered by...
The pipe hinge is part of our pintle system of gate hinges. This product will work with a screw pintle, bolt pintle or upright pintle. All are sold separately. When...
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much...
These hinges are semi-concealed, free-swinging and made of steel base material. For 1/2" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the...
These hinges are semi-concealed, free-swinging and made of steel base material. For 3/4" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the...
These hinges are semi-concealed, free-swinging and made of steel base material. For 5/8" partial inset doors on a face frame cabinet. Partial inset doors have a cutout (rabbet) on the...
These hinges are sold by the pair. A pair includes one spring hinge and one non-spring hinge. Hinge measures 5.5" wide by 4" tall. Narrow leaf is 2" wide and...
These hinges are very high quality solid brass hinges (extruded brass). Hinges may be installed as either full surface hinges or full mortise hinges. If installed as full mortise hinges,...
These hinges are very high quality solid brass hinges (extruded brass). The tips on these hinges screw on and off and the hinge pins are removable. Designed for installation on...
These hinges feature a loose joint which allows the door to be easily removed after the hinges are installed #5 x 3/4" flat head screws are included When ordering please...
These shutter hinges are used for surface mounted installations. Allows shutter to "lift off" for cleaning or painting Cast iron material ready for painting Uses #10 flat head screws (not...
This 2-piece weld-on hinge is extremely popular because of its high weight load capacity as well as it professional appearance. Ideal for gates, machinery doors, barbeque pits, electrical boxes, and...
This device may be used for limiting the swing of a cabinet door anywhere from 0 to slightly more than 90 degrees depending on how you elect to install the...
This dummy strap mounts on the surface of the door next to an existing butt hinge for a decorative strap look Measures 7" by 1" (narrow part) Steel base material...
This dummy strap mounts on the surface of the door next to an existing butt hinge for a decorative strap look Vertical leg is 7" tall by 1" (narrow part)...
This hinge has a reverse action spring which means that the spring action works to open the door. Non-template hinge for wood doors pivot points do not align with standard...
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1'. Pintle plate is 3-1/8" by 1-1/8". 2-1/4" Offset...
This hinge is for shutters hung flush with the casing (full inset) Hinge measures 4-1/4" vertical and 5" horizontal. Width is 1". Pintle plate is 3-1/8" by 1-1/8" 1-1/4" Offset...
This hinge is made up of two parts: a "pintle" side and an "eye". Made from malleable iron. Hinge can be installed in masonry by using a masonry anchor. SKU...
This hinge is used on "face frame" cabinets and mounts in a 35mm "cup" in the back of the cabinet door. The cup depth is 1/2". Door opening angle is...
This hinge works well for hinging a bench seat It is available with springs (as shown in photo) or without springs SKU 796030 (with springs) will counter balance a seat...
This is a very heavy duty hinge specially made for heavy gates and doors. This hinge will swing a full 180 degrees if installed without a stop. Hinge is made...
This is our most elegant and unique gate latch Front plate measures 10.5" tall by 2" wide Handle projection is 2-1/8" Fits doors and gates up to 2-1/4" thick Hardware...
This is the "New Style Aximat Hinge for Full Overlay Doors". It replaces the "Old Style Aximat Hinge" which is no longer available. European style Aximat hinge for 270 degree...
This is the "New Style Aximat Hinge for Half Overlay Doors". European style Aximat hinge for 240 degree opening doors. For cabinets with 3/4" (19mm) thick door and 3/4" (19mm)...
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautiful polished brass...
This is the highest quality hinge of this type that you can buy. It is made in small quanities by an American hinge maker. It has a beautifull satin nickel...
This Mortise Mount Spring Pivot differs from our Surface Mount Spring Pivot in that both the bottom and top units (pivots) may be mortised into the door. Note the difference...
This surface mounted shutter hinge is used where the blind or shutter is flush with the casing. For use in frame or masonry construction. Smooth stainless steel strap with pintle...
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall "L" strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" "L"
This unique hinge is made up of a 3-1/2" butt leaf and a 7" tall strap leaf The 3-1/2" butt leaf mounts on the door jamb The 7" strap mounts...
Thumb latch matches our black iron strap hinges and dummy straps with the heart shape. Made of forged iron. Size is 9" tall by approx. 2-5/16" wide with a 1-1/2"
Thumb latch matches our heart strap hinges and dummy straps. Made from malleable iron. Size is 11" tall and approx. 2-3/4" wide. Comes with two strikes so you can choose...
Thumb latch works for both swing-in and swing-out gates For gate thicknesses of 1-1/2" to 3" For right or left hand installations Steel base material Triple protected finish (zinc plate,...
Thumb latch works with all types of gates (both right handed and left handed and in-swinging and out-swinging). Made of forged iron. Size is 11" tall, approximately 3-3/8" wide and...
Thumblatch for gates. Size is 8-3/4" high by approx. 2-1/4" wide with 1-1/2" projection For door or gate thicknesses of 7/8" to 1-3/4" Surface mounted latch and strike Reversible handle...
Touch latch for cabinet doors. Touch latch holds the door in the closed position when you push it closed. To release the touch latch simply push on the door and...
Unique bean style gate thumb latch matches our "bean" style strap hinges and dummy straps. Size is 9.5" tall and approx. 3-3/4" wide at widest point. Comes with two strikes...
Unique design complements Oriental, contemporary, Art Deco and Arts & Crafts styling Made of a heavy rough cast brass Screws are included 2-7/8" tall Finishes: Dark Antique Brass
Upright pintle mounts to gate post and screw eye mounts to gate. Or it can be mounted upside down with the screw eye going into the post and the upright...
use to convert horizontal type spring pivots from floor mount to jamb mount attach jamb bracket to jamb with wood screws provided attach spring pivot hinge to base of jamb...
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be...
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Used to mount a door to a fixed glass side panel that runs...
Used for standard wall to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be...
Using an adapter plate and a 120 degree half cranked hinge it is possible to install a European concealed hinge on an inset door on a face frame cabinet. For...
Variable overlay hinge for cabinet doors. Made for 3/4" thick doors. Hinge may be surface mounted or may be mortised into the surface (see install info link below). This hinge...
Variable overlay self-closing hinge. Hinge attaches to face frame with screws and to door with demountable insert. Face frame screw holes are 2-1/8" center-to-center. Hinge measures 2-3/4" tall by 1-5/8"
Very high quality spring hinge made from Type 304 stainless steel. Hinge measures 1-9/16" tall (joint length) by 2-3/8" wide (with hinge laying flat in open position). When installed as...
Very nice ball tip hinge made from steel. Available in five finishes. Hinge thickness is 0.040". Joint length means distance along hinge pin not including ball tips. Matching flat head...
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material and plated with a bright zinc plating. Hinge pin pivots on...
Weld-on barrel hinge is a lift off pivot hinge. Features a round barrel body. Made from steel base material. Hinge pin is made from stainless steel. Hinge pin pivots on...
Wide throw allows shutter to fold flat against the wall Two hinges will hold a shutter up to 25lbs Three hinges will hold a shutter up to 37lbs Hinge pin...

<< Prev Next >>