HardwareSource, Inc. Overlay Pivot Hinge, Stainless Steel 658003

Description
Overlay door pivot hinge, made from Type 430 stainless steel. IMPORTANT, PLEASE NOTE; These hinges are "handed". Order one left hand (SKU 658003)and one right hand hinge (SKU 658017) for each door you are installing. PLEASE NOTE; the handing refers to where the hinge is located not whether the door is a left hand or right hand door. If you order a left hand hinge and a right hand hinge you can hinge either a right hand door or a left hand door. Made for 3/4" thick doors. Maximum door size: 17-23/32" wide 27-9/16" height. These pivots are rated to hold 5.7 lbs per pair. May be used as a 270 degree hinge if the pivot point is located just outside of the cabinet corner. Each hinge uses 6 each #8 flat head screws. Not included but offered for purchase during checkout. Finishes: Stainless Steel, Natural
Description
Overlay door pivot hinge, made from Type 430 stainless steel. IMPORTANT, PLEASE NOTE; These hinges are "handed". Order one left hand (SKU 658003)and one right hand hinge (SKU 658017) for each door you are installing. PLEASE NOTE; the handing refers to where the hinge is located not whether the door is a left hand or right hand door. If you order a left hand hinge and a right hand hinge you can hinge either a right hand door or a left hand door. Made for 3/4" thick doors. Maximum door size: 17-23/32" wide 27-9/16" height. These pivots are rated to hold 5.7 lbs per pair. May be used as a 270 degree hinge if the pivot point is located just outside of the cabinet corner. Each hinge uses 6 each #8 flat head screws. Not included but offered for purchase during checkout. Finishes: Stainless Steel, Natural

Suppliers

Company
Product
Description
Supplier Links
Overlay Pivot Hinge, Stainless Steel - 658003 - HardwareSource, Inc.
San Diego, CA, USA
Overlay Pivot Hinge, Stainless Steel
658003
Overlay Pivot Hinge, Stainless Steel 658003
Overlay door pivot hinge, made from Type 430 stainless steel. IMPORTANT, PLEASE NOTE; These hinges are "handed". Order one left hand (SKU 658003)and one right hand hinge (SKU 658017) for each door you are installing. PLEASE NOTE; the handing refers to where the hinge is located not whether the door is a left hand or right hand door. If you order a left hand hinge and a right hand hinge you can hinge either a right hand door or a left hand door. Made for 3/4" thick doors. Maximum door size: 17-23/32" wide 27-9/16" height. These pivots are rated to hold 5.7 lbs per pair. May be used as a 270 degree hinge if the pivot point is located just outside of the cabinet corner. Each hinge uses 6 each #8 flat head screws. Not included but offered for purchase during checkout. Finishes: Stainless Steel, Natural
  • Overlay door pivot hinge, made from Type 430 stainless steel.
  • IMPORTANT, PLEASE NOTE; These hinges are "handed". Order one left hand (SKU 658003)and one right hand hinge (SKU 658017) for each door you are installing.
  • PLEASE NOTE; the handing refers to where the hinge is located not whether the door is a left hand or right hand door. If you order a left hand hinge and a right hand hinge you can hinge either a right hand door or a left hand door.
  • Made for 3/4" thick doors.
  • Maximum door size: 17-23/32" wide 27-9/16" height.
  • These pivots are rated to hold 5.7 lbs per pair.
  • May be used as a 270 degree hinge if the pivot point is located just outside of the cabinet corner.
  • Each hinge uses 6 each #8 flat head screws. Not included but offered for purchase during checkout.

Finishes:

  • Stainless Steel, Natural
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658003
Product Name Overlay Pivot Hinge, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 7.09 inch (180 mm)
View Details
Double End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXD-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 0.9 N-m , Reverse Torque 0.9 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-208-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
3 suppliers
TORQUE HINGE (WIRING HOLE) - HG-TC45HL - HG-TC45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details