HardwareSource, Inc. 1/4" Overlay Hinges, Self-Closing, Satin Nickel 400895

Description
Steel base material with a Satin Nickel finish Partial wrap around (can be substituted for a full wrap hinge). Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall by 1-1/2" wide. Finishes: Satin Nickel
Description
Steel base material with a Satin Nickel finish Partial wrap around (can be substituted for a full wrap hinge). Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall by 1-1/2" wide. Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
1/4
San Diego, CA, USA
1/4" Overlay Hinges, Self-Closing, Satin Nickel
400895
1/4" Overlay Hinges, Self-Closing, Satin Nickel 400895
Steel base material with a Satin Nickel finish Partial wrap around (can be substituted for a full wrap hinge). Self-closing Matching wood screws are included Hinge is approximately 2-1/4" tall by 1-1/2" wide. Finishes: Satin Nickel
  • Steel base material with a Satin Nickel finish
  • Partial wrap around (can be substituted for a full wrap hinge).
  • Self-closing
  • Matching wood screws are included
  • Hinge is approximately 2-1/4" tall by 1-1/2" wide.

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 400895
Product Name 1/4" Overlay Hinges, Self-Closing, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 3.9 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-635R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LIFT ASSIST HINGE - HG-PA202-20 - HG-PA202-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details