HardwareSource, Inc. Clavos 778314

Description
Clavos are a decorative hardware item that is used to dress up doors, cabinets, etc. Available in either a round, square or pyramid shape and in various sizes. Fits into a 7/32" diameter by 1/2" deep drilled hole. Forged iron base material. Finishes: Black
Description
Clavos are a decorative hardware item that is used to dress up doors, cabinets, etc. Available in either a round, square or pyramid shape and in various sizes. Fits into a 7/32" diameter by 1/2" deep drilled hole. Forged iron base material. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Clavos - 778314 - HardwareSource, Inc.
San Diego, CA, USA
Clavos
778314
Clavos 778314
Clavos are a decorative hardware item that is used to dress up doors, cabinets, etc. Available in either a round, square or pyramid shape and in various sizes. Fits into a 7/32" diameter by 1/2" deep drilled hole. Forged iron base material. Finishes: Black
  • Clavos are a decorative hardware item that is used to dress up doors, cabinets, etc.
  • Available in either a round, square or pyramid shape and in various sizes.
  • Fits into a 7/32" diameter by 1/2" deep drilled hole.
  • Forged iron base material.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778314
Product Name Clavos
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Lift Off
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-4 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
LATERAL OPENING DOOR HINGE - LIN-X600 - LIN-X600 - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details