HardwareSource, Inc. Stainless Steel Pulls for Cabinets and Drawers 806056

Description
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel
Description
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Pulls for Cabinets and Drawers - 806056 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Pulls for Cabinets and Drawers
806056
Stainless Steel Pulls for Cabinets and Drawers 806056
Stainless steel pulls for drawers and cabinets. Available in sizes ranging from 5" to 56.5" long. All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs. The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs. The diameter of the pull is approximately 1/2" (actual dimension is 12mm). The projection (or height) of the pull is 1.3". Made from solid stainless steel. Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel. Finishes: Stainless Steel
  • Stainless steel pulls for drawers and cabinets.
  • Available in sizes ranging from 5" to 56.5" long.
  • All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
  • The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
  • The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
  • The projection (or height) of the pull is 1.3".
  • Made from solid stainless steel.
  • Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.

Finishes:

  • Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 806056
Product Name Stainless Steel Pulls for Cabinets and Drawers
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF HINGE - HG-CV127/R - HG-CV127/R - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details