HardwareSource, Inc. Stainless Steel Full Mortise Butt Hinge 656082

Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The 3" & 3-1/2" hinges come with wood screws The 4" and larger hinges come with wood screws and machine screws They are made of stainless steel base material They have stainless steel pins *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. Finishes: 630 (US32D) stainless steel material, satin finish
Description
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The 3" & 3-1/2" hinges come with wood screws The 4" and larger hinges come with wood screws and machine screws They are made of stainless steel base material They have stainless steel pins *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. Finishes: 630 (US32D) stainless steel material, satin finish

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Full Mortise Butt Hinge - 656082 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Full Mortise Butt Hinge
656082
Stainless Steel Full Mortise Butt Hinge 656082
These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges. The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers The 3" & 3-1/2" hinges come with wood screws The 4" and larger hinges come with wood screws and machine screws They are made of stainless steel base material They have stainless steel pins *NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door. Finishes: 630 (US32D) stainless steel material, satin finish
  • These Architectural Grade hinges are recommended for the heavier doors found on custom homes and as an upgrade for Residential Grade hinges. Architectural Grade hinges are thicker and of much higher quality than Residential Grade hinges.
  • The hinges in this section are plain bearing hinges. We recommend ball bearing hinges for high frequency doors and doors equipped with door closers
  • The 3" & 3-1/2" hinges come with wood screws
  • The 4" and larger hinges come with wood screws and machine screws
  • They are made of stainless steel base material
  • They have stainless steel pins

*NRP (non-removable pin) hinges have a set screw in the barrel that is accessible only when door is swung open. This security feature deters someone from removing the hinge pin and the door.

Finishes:

  • 630 (US32D) stainless steel material, satin finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 656082
Product Name Stainless Steel Full Mortise Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 8 inch (203 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
INSERT TORQUE HINGE - HG-TI10-2 - HG-TI10-2 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Plastic; Polyacetal, 303 Stainless Steel, 304 Stainless Steel
Material Finish Black, Plain
View Details