HardwareSource, Inc. Shutter Hinge, Interior, 1-1/2 Inch 504055

Description
Interior shutter hinge. Hinge measures 1-1/2" tall by 1-3/4" wide Hinge pin is removable Steel base material Wood screws are included Two hinges will hold a 25lb shutter Three hinges will hold a 37lb shutter Finishes: Brass finish
Description
Interior shutter hinge. Hinge measures 1-1/2" tall by 1-3/4" wide Hinge pin is removable Steel base material Wood screws are included Two hinges will hold a 25lb shutter Three hinges will hold a 37lb shutter Finishes: Brass finish

Suppliers

Company
Product
Description
Supplier Links
Shutter Hinge, Interior, 1-1/2 Inch - 504055 - HardwareSource, Inc.
San Diego, CA, USA
Shutter Hinge, Interior, 1-1/2 Inch
504055
Shutter Hinge, Interior, 1-1/2 Inch 504055
Interior shutter hinge. Hinge measures 1-1/2" tall by 1-3/4" wide Hinge pin is removable Steel base material Wood screws are included Two hinges will hold a 25lb shutter Three hinges will hold a 37lb shutter Finishes: Brass finish
  • Interior shutter hinge.
  • Hinge measures 1-1/2" tall by 1-3/4" wide
  • Hinge pin is removable
  • Steel base material
  • Wood screws are included
  • Two hinges will hold a 25lb shutter
  • Three hinges will hold a 37lb shutter

Finishes:

  • Brass finish
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504055
Product Name Shutter Hinge, Interior, 1-1/2 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-216-33 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
GLASS DOOR HINGE - GH-450/GA - GH-450/GA - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details