HardwareSource, Inc. Gate Latch, Stall Type with Spring Action 504155

Description
All-purpose latch is designed for right- or left-hand swinging or sliding doors and gates. Automatic retractable bolt clears entry for livestock protection. Sturdy and simple design gives years of trouble-free service Size is approximately 10-1/4" wide by 4-1/2" tall Spring, lag bolts, wood screws are included. Steel base material Finishes: Zinc Plated
Description
All-purpose latch is designed for right- or left-hand swinging or sliding doors and gates. Automatic retractable bolt clears entry for livestock protection. Sturdy and simple design gives years of trouble-free service Size is approximately 10-1/4" wide by 4-1/2" tall Spring, lag bolts, wood screws are included. Steel base material Finishes: Zinc Plated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Stall Type with Spring Action - 504155 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Stall Type with Spring Action
504155
Gate Latch, Stall Type with Spring Action 504155
All-purpose latch is designed for right- or left-hand swinging or sliding doors and gates. Automatic retractable bolt clears entry for livestock protection. Sturdy and simple design gives years of trouble-free service Size is approximately 10-1/4" wide by 4-1/2" tall Spring, lag bolts, wood screws are included. Steel base material Finishes: Zinc Plated
  • All-purpose latch is designed for right- or left-hand swinging or sliding doors and gates.
  • Automatic retractable bolt clears entry for livestock protection.
  • Sturdy and simple design gives years of trouble-free service
  • Size is approximately 10-1/4" wide by 4-1/2" tall
  • Spring, lag bolts, wood screws are included.
  • Steel base material

Finishes:

  • Zinc Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504155
Product Name Gate Latch, Stall Type with Spring Action
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.8 N-m , Reverse Torque 1.1 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-216F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
TORQUE HINGE - HG-TA30L - HG-TA30L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details