HardwareSource, Inc. Semi-Concealed Hinges, 3/8" Inset, Non-Self-C.. 399032

Description
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing - free swinging steel base material unique design on the face frame leaf 5-knuckle design The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" oval head wood screws (#6 x 5/8") are included Finishes: Antique English
Description
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing - free swinging steel base material unique design on the face frame leaf 5-knuckle design The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" oval head wood screws (#6 x 5/8") are included Finishes: Antique English

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, 3/8
San Diego, CA, USA
Semi-Concealed Hinges, 3/8" Inset, Non-Self-C..
399032
Semi-Concealed Hinges, 3/8" Inset, Non-Self-C.. 399032
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing - free swinging steel base material unique design on the face frame leaf 5-knuckle design The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" oval head wood screws (#6 x 5/8") are included Finishes: Antique English

Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing -

  • free swinging
  • steel base material
  • unique design on the face frame leaf
  • 5-knuckle design
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"
  • oval head wood screws (#6 x 5/8") are included

Finishes:

  • Antique English
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399032
Product Name Semi-Concealed Hinges, 3/8" Inset, Non-Self-C..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 10 inch (254 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural - E6-10-400C-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
TORQUE HINGE (WIRING HOLE) - HG-TA45HR - HG-TA45HR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details