HardwareSource, Inc. Spear Style Heavy Strap Hinge 778252

Description
For interior or exterior use Hinge pin is removable Pad is reversible for full or 1/2 surface installation Weight rating is based on using 3 hinges per gate or door. Comes complete with matching screws Be sure to see our other Black Iron Gate Hardware in the sections entitled "Gate Latches and Handles" and "Other Gate Hardware" Finishes: Smooth Black Iron
Description
For interior or exterior use Hinge pin is removable Pad is reversible for full or 1/2 surface installation Weight rating is based on using 3 hinges per gate or door. Comes complete with matching screws Be sure to see our other Black Iron Gate Hardware in the sections entitled "Gate Latches and Handles" and "Other Gate Hardware" Finishes: Smooth Black Iron

Suppliers

Company
Product
Description
Supplier Links
Spear Style Heavy Strap Hinge - 778252 - HardwareSource, Inc.
San Diego, CA, USA
Spear Style Heavy Strap Hinge
778252
Spear Style Heavy Strap Hinge 778252
For interior or exterior use Hinge pin is removable Pad is reversible for full or 1/2 surface installation Weight rating is based on using 3 hinges per gate or door. Comes complete with matching screws Be sure to see our other Black Iron Gate Hardware in the sections entitled "Gate Latches and Handles" and "Other Gate Hardware" Finishes: Smooth Black Iron
  • For interior or exterior use
  • Hinge pin is removable
  • Pad is reversible for full or 1/2 surface installation
  • Weight rating is based on using 3 hinges per gate or door.
  • Comes complete with matching screws
  • Be sure to see our other Black Iron Gate Hardware in the sections entitled "Gate Latches and Handles" and "Other Gate Hardware"

Finishes:

  • Smooth Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778252
Product Name Spear Style Heavy Strap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-51-320-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HINGE FREE SWINGING - J95-24/16T-NI - J95-24/16T-NI - Sugatsune America, Inc.
Specs
Length 3.88 inch (98.42 mm)
Hole Type Round
Number of Holes 2
View Details