HardwareSource, Inc. Soft Down Stay for Vertical Doors 658901

Description
Soft Down Stay for vertical cabinet doors. A vertical cabinet door is one which is hinged at the top and opens from the bottom. This soft down stay holds the door when it is in the open position and allows the door to gently close when pulled shut. This product can only be used on frameless cabinets, not for face frame cabinets. Can be used on the following door types: an overlay door that is hinged with a European hinge an inset door that is hinged with a piano or butt type hinge an overlay door that is hinged with a piano or butt type hinge Available in two model colors: black or white. Stay is reversible, may be used on either the left hand or right hand side of the cabinet. Mounting screws are included with purchase. PLEASE NOTE: this product requires hinges to be installed on the door (either European hinges, piano hinge or butt hinges). Hinges are not included and must be ordered separately. The European hinge in the photo is not included. PLEASE NOTE: before ordering check the weight chart at the link below. Your door weight must be between the minimum and the maximum weights shown for its corresponding door height. The chart is for 2 stays on a door. If one stay is used, divide the minimum and maximum weights by 2. PLEASE NOTE: this product is sold by the each. In many cases, you will need to order 2 stays per door. Again consult the weight chart.
Description
Soft Down Stay for vertical cabinet doors. A vertical cabinet door is one which is hinged at the top and opens from the bottom. This soft down stay holds the door when it is in the open position and allows the door to gently close when pulled shut. This product can only be used on frameless cabinets, not for face frame cabinets. Can be used on the following door types: an overlay door that is hinged with a European hinge an inset door that is hinged with a piano or butt type hinge an overlay door that is hinged with a piano or butt type hinge Available in two model colors: black or white. Stay is reversible, may be used on either the left hand or right hand side of the cabinet. Mounting screws are included with purchase. PLEASE NOTE: this product requires hinges to be installed on the door (either European hinges, piano hinge or butt hinges). Hinges are not included and must be ordered separately. The European hinge in the photo is not included. PLEASE NOTE: before ordering check the weight chart at the link below. Your door weight must be between the minimum and the maximum weights shown for its corresponding door height. The chart is for 2 stays on a door. If one stay is used, divide the minimum and maximum weights by 2. PLEASE NOTE: this product is sold by the each. In many cases, you will need to order 2 stays per door. Again consult the weight chart.

Suppliers

Company
Product
Description
Supplier Links
Soft Down Stay for Vertical Doors - 658901 - HardwareSource, Inc.
San Diego, CA, USA
Soft Down Stay for Vertical Doors
658901
Soft Down Stay for Vertical Doors 658901
Soft Down Stay for vertical cabinet doors. A vertical cabinet door is one which is hinged at the top and opens from the bottom. This soft down stay holds the door when it is in the open position and allows the door to gently close when pulled shut. This product can only be used on frameless cabinets, not for face frame cabinets. Can be used on the following door types: an overlay door that is hinged with a European hinge an inset door that is hinged with a piano or butt type hinge an overlay door that is hinged with a piano or butt type hinge Available in two model colors: black or white. Stay is reversible, may be used on either the left hand or right hand side of the cabinet. Mounting screws are included with purchase. PLEASE NOTE: this product requires hinges to be installed on the door (either European hinges, piano hinge or butt hinges). Hinges are not included and must be ordered separately. The European hinge in the photo is not included. PLEASE NOTE: before ordering check the weight chart at the link below. Your door weight must be between the minimum and the maximum weights shown for its corresponding door height. The chart is for 2 stays on a door. If one stay is used, divide the minimum and maximum weights by 2. PLEASE NOTE: this product is sold by the each. In many cases, you will need to order 2 stays per door. Again consult the weight chart.
  • Soft Down Stay for vertical cabinet doors.
  • A vertical cabinet door is one which is hinged at the top and opens from the bottom.
  • This soft down stay holds the door when it is in the open position and allows the door to gently close when pulled shut.
  • This product can only be used on frameless cabinets, not for face frame cabinets.
  • Can be used on the following door types:
    • an overlay door that is hinged with a European hinge
    • an inset door that is hinged with a piano or butt type hinge
    • an overlay door that is hinged with a piano or butt type hinge
  • Available in two model colors: black or white.
  • Stay is reversible, may be used on either the left hand or right hand side of the cabinet.
  • Mounting screws are included with purchase.
  • PLEASE NOTE: this product requires hinges to be installed on the door (either European hinges, piano hinge or butt hinges). Hinges are not included and must be ordered separately. The European hinge in the photo is not included.
  • PLEASE NOTE: before ordering check the weight chart at the link below. Your door weight must be between the minimum and the maximum weights shown for its corresponding door height. The chart is for 2 stays on a door. If one stay is used, divide the minimum and maximum weights by 2.
  • PLEASE NOTE: this product is sold by the each. In many cases, you will need to order 2 stays per door. Again consult the weight chart.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658901
Product Name Soft Down Stay for Vertical Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.96 inch (126 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-430-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
LIFT ASSIST HINGE - HG-PA202-15 - HG-PA202-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details