HardwareSource, Inc. Blum 120 Degree Clip Top Hinge, Straight-Arm .. 652298

Description
Blum 120 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. This "Straight Arm" type hinge features a 120 degree opening angle. Hinges are self-closing. Self closing means they do not require a cabinet catch to hold door against cabinet. When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). Each hinge uses 2 each #6 flat head screws (not included but offered for purchase during checkout). PLEASE NOTE: European hinges are a two part hinge (the hinge and a mounting plate). Make sure to order at least two hinges and two mounting plates for each door you are hanging. Mounting plates are offered for purchase during checkout. Click on the link below for installation information and mounting plate choice. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout. Finishes: Nickel plated
Description
Blum 120 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. This "Straight Arm" type hinge features a 120 degree opening angle. Hinges are self-closing. Self closing means they do not require a cabinet catch to hold door against cabinet. When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). Each hinge uses 2 each #6 flat head screws (not included but offered for purchase during checkout). PLEASE NOTE: European hinges are a two part hinge (the hinge and a mounting plate). Make sure to order at least two hinges and two mounting plates for each door you are hanging. Mounting plates are offered for purchase during checkout. Click on the link below for installation information and mounting plate choice. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout. Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Blum 120 Degree Clip Top Hinge, Straight-Arm .. - 652298 - HardwareSource, Inc.
San Diego, CA, USA
Blum 120 Degree Clip Top Hinge, Straight-Arm ..
652298
Blum 120 Degree Clip Top Hinge, Straight-Arm .. 652298
Blum 120 Degree Clip Top Hinge, Straight-Arm Style For overlay doors on "frameless" or "face frame" cabinets. This "Straight Arm" type hinge features a 120 degree opening angle. Hinges are self-closing. Self closing means they do not require a cabinet catch to hold door against cabinet. When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time. Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout). Each hinge uses 2 each #6 flat head screws (not included but offered for purchase during checkout). PLEASE NOTE: European hinges are a two part hinge (the hinge and a mounting plate). Make sure to order at least two hinges and two mounting plates for each door you are hanging. Mounting plates are offered for purchase during checkout. Click on the link below for installation information and mounting plate choice. If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout. Finishes: Nickel plated

Blum 120 Degree Clip Top Hinge, Straight-Arm Style

  • For overlay doors on "frameless" or "face frame" cabinets.
  • This "Straight Arm" type hinge features a 120 degree opening angle.
  • Hinges are self-closing. Self closing means they do not require a cabinet catch to hold door against cabinet.
  • When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time.
  • Use one of our "Clip Top" mounting plates with this hinge (sold separately and offered for purchase during checkout).
  • Each hinge uses 2 each #6 flat head screws (not included but offered for purchase during checkout).
  • PLEASE NOTE: European hinges are a two part hinge (the hinge and a mounting plate). Make sure to order at least two hinges and two mounting plates for each door you are hanging. Mounting plates are offered for purchase during checkout.
  • Click on the link below for installation information and mounting plate choice.

If you would like cabinet doors that have a "soft closing" action to them, add our Blumotion soft close device to this hinge (SKU 268230). It is offered for purchase during checkout.

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652298
Product Name Blum 120 Degree Clip Top Hinge, Straight-Arm ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXS-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-51 - bisco industries
Specs
Hinge Type Concealed
View Details
DETENT HINGE - HG-MPS2-BL - HG-MPS2-BL - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details