HardwareSource, Inc. Magnetic Door Holder, Polycarbonate 658104

Description
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a powerful magnet which has a 30lb pull. Door holder is made up of two pieces; a door plate and a magnetic upright. The door plate attaches to the back of the door. It is approximately 2" in diameter and projects 3/4". The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. The magnetic upright measures 3" tall. Its baseplate is 2-1/8" in diameter. This product is made from a very strong polycarbonate material. The magnet has a plated steel holder and receiver. Mounting screws are included. Finishes: Brown Ivory
Description
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a powerful magnet which has a 30lb pull. Door holder is made up of two pieces; a door plate and a magnetic upright. The door plate attaches to the back of the door. It is approximately 2" in diameter and projects 3/4". The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. The magnetic upright measures 3" tall. Its baseplate is 2-1/8" in diameter. This product is made from a very strong polycarbonate material. The magnet has a plated steel holder and receiver. Mounting screws are included. Finishes: Brown Ivory

Suppliers

Company
Product
Description
Supplier Links
Magnetic Door Holder, Polycarbonate - 658104 - HardwareSource, Inc.
San Diego, CA, USA
Magnetic Door Holder, Polycarbonate
658104
Magnetic Door Holder, Polycarbonate 658104
Magnetic door holder will hold the door in the open position until it is pulled closed. Features a powerful magnet which has a 30lb pull. Door holder is made up of two pieces; a door plate and a magnetic upright. The door plate attaches to the back of the door. It is approximately 2" in diameter and projects 3/4". The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. The magnetic upright measures 3" tall. Its baseplate is 2-1/8" in diameter. This product is made from a very strong polycarbonate material. The magnet has a plated steel holder and receiver. Mounting screws are included. Finishes: Brown Ivory
  • Magnetic door holder will hold the door in the open position until it is pulled closed.
  • Features a powerful magnet which has a 30lb pull.
  • Door holder is made up of two pieces; a door plate and a magnetic upright.
  • The door plate attaches to the back of the door. It is approximately 2" in diameter and projects 3/4".
  • The magnetic upright may be attached to either the floor in a vertical position or to the wall in a horizontal position. The magnetic upright measures 3" tall. Its baseplate is 2-1/8" in diameter.
  • This product is made from a very strong polycarbonate material. The magnet has a plated steel holder and receiver.
  • Mounting screws are included.

Finishes:

  • Brown
  • Ivory
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658104
Product Name Magnetic Door Holder, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 12 inch (305 mm)
View Details
Single End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXS-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF TORQUE HINGE - HG-KNT16L - HG-KNT16L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details