HardwareSource, Inc. Fast Food Hinge for Trash Receptacles 404000

Description
Pivot hinge is used for fast food trash receptacles. Hinges attach to the top of the pivoting trash receptacle door. Gravity returns the door to the closed position. Hinge may also be used for pet doors or other cabinet doors. If both leaves of the hinge are installed in a mortise (cutout) the hinge will be virtually invisible. This hinge is also known as a Burger King hinge or a Mc Donald's hinge. Hinge features a nylon bearing which produces a smooth closing action. Normally used on 1" thick panels. Click on link below for detailed hinge dimensions. Hinge is made from steel, zinc chromate plated with nylon bearings. Each hinge uses 4 each #10 flat head screws. Screws are not included but are offerered for purchase during checkout. PLEASE NOTE: This hinge is sold by the each. Order two hinges per door.
Description
Pivot hinge is used for fast food trash receptacles. Hinges attach to the top of the pivoting trash receptacle door. Gravity returns the door to the closed position. Hinge may also be used for pet doors or other cabinet doors. If both leaves of the hinge are installed in a mortise (cutout) the hinge will be virtually invisible. This hinge is also known as a Burger King hinge or a Mc Donald's hinge. Hinge features a nylon bearing which produces a smooth closing action. Normally used on 1" thick panels. Click on link below for detailed hinge dimensions. Hinge is made from steel, zinc chromate plated with nylon bearings. Each hinge uses 4 each #10 flat head screws. Screws are not included but are offerered for purchase during checkout. PLEASE NOTE: This hinge is sold by the each. Order two hinges per door.

Suppliers

Company
Product
Description
Supplier Links
Fast Food Hinge for Trash Receptacles - 404000 - HardwareSource, Inc.
San Diego, CA, USA
Fast Food Hinge for Trash Receptacles
404000
Fast Food Hinge for Trash Receptacles 404000
Pivot hinge is used for fast food trash receptacles. Hinges attach to the top of the pivoting trash receptacle door. Gravity returns the door to the closed position. Hinge may also be used for pet doors or other cabinet doors. If both leaves of the hinge are installed in a mortise (cutout) the hinge will be virtually invisible. This hinge is also known as a Burger King hinge or a Mc Donald's hinge. Hinge features a nylon bearing which produces a smooth closing action. Normally used on 1" thick panels. Click on link below for detailed hinge dimensions. Hinge is made from steel, zinc chromate plated with nylon bearings. Each hinge uses 4 each #10 flat head screws. Screws are not included but are offerered for purchase during checkout. PLEASE NOTE: This hinge is sold by the each. Order two hinges per door.
  • Pivot hinge is used for fast food trash receptacles.
  • Hinges attach to the top of the pivoting trash receptacle door. Gravity returns the door to the closed position.
  • Hinge may also be used for pet doors or other cabinet doors.
  • If both leaves of the hinge are installed in a mortise (cutout) the hinge will be virtually invisible.
  • This hinge is also known as a Burger King hinge or a Mc Donald's hinge.
  • Hinge features a nylon bearing which produces a smooth closing action.
  • Normally used on 1" thick panels.
  • Click on link below for detailed hinge dimensions.
  • Hinge is made from steel, zinc chromate plated with nylon bearings.
  • Each hinge uses 4 each #10 flat head screws. Screws are not included but are offerered for purchase during checkout.
  • PLEASE NOTE: This hinge is sold by the each. Order two hinges per door.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 404000
Product Name Fast Food Hinge for Trash Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXS-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-411-11 - bisco industries
Specs
Hinge Type Concealed
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR3030 - AS-HG-AL-NR3030 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details