HardwareSource, Inc. Round Clavos 708052

Description
Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead. These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The exact size of the hole will vary depending on the hardness of the wood. We suggest you drill a test hole in scrap lumber to get the correct size drill bit. PLEASE NOTE: Nail lengths listed below are approximate lengths and vary slightly. Made from steel. There are four different diameter sizes available. The 1-1/2" and 2" project about 1/2" from the surface after installion. The 3/4" projects about 5/16" and the 1" projects about 3/8". Finishes: Black
Description
Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead. These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The exact size of the hole will vary depending on the hardness of the wood. We suggest you drill a test hole in scrap lumber to get the correct size drill bit. PLEASE NOTE: Nail lengths listed below are approximate lengths and vary slightly. Made from steel. There are four different diameter sizes available. The 1-1/2" and 2" project about 1/2" from the surface after installion. The 3/4" projects about 5/16" and the 1" projects about 3/8". Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Round Clavos - 708052 - HardwareSource, Inc.
San Diego, CA, USA
Round Clavos
708052
Round Clavos 708052
Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead. These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The exact size of the hole will vary depending on the hardness of the wood. We suggest you drill a test hole in scrap lumber to get the correct size drill bit. PLEASE NOTE: Nail lengths listed below are approximate lengths and vary slightly. Made from steel. There are four different diameter sizes available. The 1-1/2" and 2" project about 1/2" from the surface after installion. The 3/4" projects about 5/16" and the 1" projects about 3/8". Finishes: Black
  • Clavos are a decorative hardware item that is used to dress up doors, cabinets etc. Clavos may also be used to hide a screwhead.
  • These clavos install with a welded on nail. To install predrill a hole and gently push the clavos into the wood. It is not advisable to use a hammer to install these clavos. The exact size of the hole will vary depending on the hardness of the wood. We suggest you drill a test hole in scrap lumber to get the correct size drill bit.
  • PLEASE NOTE: Nail lengths listed below are approximate lengths and vary slightly.
  • Made from steel.
  • There are four different diameter sizes available. The 1-1/2" and 2" project about 1/2" from the surface after installion. The 3/4" projects about 5/16" and the 1" projects about 3/8".

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708052
Product Name Round Clavos
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
DETENT HINGE - HG-MPS2-BL - HG-MPS2-BL - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details