HardwareSource, Inc. Semi-Concealed Hinges, 3/8" Inset, Non-Self-C.. 398656

Description
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing Available in 3 finishes; Brass Plated, Chrome Plated, Oil Rubbed Bronze free swinging steel base material plated finish 5-knuckle design oval head wood screws (#6 x 5/8") are included hinge is shown in the Brass Plated finish the center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Plated Oil Rubbed Bronze
Description
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing Available in 3 finishes; Brass Plated, Chrome Plated, Oil Rubbed Bronze free swinging steel base material plated finish 5-knuckle design oval head wood screws (#6 x 5/8") are included hinge is shown in the Brass Plated finish the center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Plated Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, 3/8
San Diego, CA, USA
Semi-Concealed Hinges, 3/8" Inset, Non-Self-C..
398656
Semi-Concealed Hinges, 3/8" Inset, Non-Self-C.. 398656
Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing Available in 3 finishes; Brass Plated, Chrome Plated, Oil Rubbed Bronze free swinging steel base material plated finish 5-knuckle design oval head wood screws (#6 x 5/8") are included hinge is shown in the Brass Plated finish the center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8" Finishes: Brass Plated Chrome Plated Oil Rubbed Bronze

Semi-Concealed Hinges, 3/8" Inset, Non-Self-Closing

  • Available in 3 finishes; Brass Plated, Chrome Plated, Oil Rubbed Bronze
  • free swinging
  • steel base material
  • plated finish
  • 5-knuckle design
  • oval head wood screws (#6 x 5/8") are included
  • hinge is shown in the Brass Plated finish
  • the center-to-center hole spacing for the leaf that mounts on the face frame is 2-1/8"

Finishes:

  • Brass Plated
  • Chrome Plated
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398656
Product Name Semi-Concealed Hinges, 3/8" Inset, Non-Self-C..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 1.1 N-m , Reverse Torque 1.8 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-216R-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT-OFF HINGE (WELD-ON) - HNH-50CL - HNH-50CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details