HardwareSource, Inc. Broad Butt Hinges - Solid Brass 504435

Description
Broad butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included. PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished Brass Antique Brass
Description
Broad butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included. PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished Brass Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Broad Butt Hinges - Solid Brass - 504435 - HardwareSource, Inc.
San Diego, CA, USA
Broad Butt Hinges - Solid Brass
504435
Broad Butt Hinges - Solid Brass 504435
Broad butt hinges are available in a nicely polished brass finish or an antique brass finish. Hinges are clear coated to preserve finish. Made from solid brass. Hole pattern and number of holes will vary depending on the size of the hinge. "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin. Flat head wood screws are included. PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES. Finishes: Polished Brass Antique Brass
  • Broad butt hinges are available in a nicely polished brass finish or an antique brass finish.
  • Hinges are clear coated to preserve finish.
  • Made from solid brass.
  • Hole pattern and number of holes will vary depending on the size of the hinge.
  • "Joint length" is the distance from the top of the hinge pin to the bottom of the hinge pin.
  • Flat head wood screws are included.

PLEASE NOTE THE SELLING "UNIT". IF THE UNIT SAYS "PAIR" THAT MEANS TWO HINGES. IF THE UNIT SAYS "PACK" THAT MEANS FOUR HINGES.

Finishes:

  • Polished Brass
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504435
Product Name Broad Butt Hinges - Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details