HardwareSource, Inc. Semi-Concealed Hinges, 3/8" Inset, Self - Closing 399130

Description
Steel base material Plated finish Matching wood screws (#6 x 5/8") are included Hinge in the photo is the Antique English finish. To see the chrome finish click on the second link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Chrome Antique English
Description
Steel base material Plated finish Matching wood screws (#6 x 5/8") are included Hinge in the photo is the Antique English finish. To see the chrome finish click on the second link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Chrome Antique English

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinges, 3/8
San Diego, CA, USA
Semi-Concealed Hinges, 3/8" Inset, Self - Closing
399130
Semi-Concealed Hinges, 3/8" Inset, Self - Closing 399130
Steel base material Plated finish Matching wood screws (#6 x 5/8") are included Hinge in the photo is the Antique English finish. To see the chrome finish click on the second link below. The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: Chrome Antique English
  • Steel base material
  • Plated finish
  • Matching wood screws (#6 x 5/8") are included
  • Hinge in the photo is the Antique English finish. To see the chrome finish click on the second link below.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • Chrome
  • Antique English
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399130
Product Name Semi-Concealed Hinges, 3/8" Inset, Self - Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 5.7lbs Compression & 22.8lbs Tension - S99FXD-031210 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
MORTISE MOUNT SOFT CLOSING HINGE, 4.3-7 LBS•IN, BLACK - HG-JHM14-S-8BL - HG-JHM14-S-8BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 4
View Details