HardwareSource, Inc. Blum Clip Top Mounting Plates for Frameless C.. 652296

Description
Blum Clip Top Mounting Plates for Frameless Cabinets Mounts on the INSIDE WALL OF THE CABINET (not on the face frame) When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time Use one of the "Clip Top" hinges with this mounting plate Mounts with screws (sold separately, order our SKU# 652360) These mounting plates are also used with Blum Glass Door Hinges. If you place the mounting plate on a flat surface and you measure from the flat surface to the top of the mounting plate you will get the actual height; SKU 652296 measures 8 mm or 5/16" (Blum calls this plate 0 mm). SKU 652301 measures 11 mm or 7/16" (Blum calls this plate 3 mm). SKU 652303 measures 14 mm or 9/16" (Blum calls this plate 6 mm). SKU 652302 measures 17 mm or 11/16" (Blum calls this plate 9 mm). For more information on these mounting plates see our web page that contains the Blum hinge you intend to use. Finishes: Nickel Plated
Description
Blum Clip Top Mounting Plates for Frameless Cabinets Mounts on the INSIDE WALL OF THE CABINET (not on the face frame) When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time Use one of the "Clip Top" hinges with this mounting plate Mounts with screws (sold separately, order our SKU# 652360) These mounting plates are also used with Blum Glass Door Hinges. If you place the mounting plate on a flat surface and you measure from the flat surface to the top of the mounting plate you will get the actual height; SKU 652296 measures 8 mm or 5/16" (Blum calls this plate 0 mm). SKU 652301 measures 11 mm or 7/16" (Blum calls this plate 3 mm). SKU 652303 measures 14 mm or 9/16" (Blum calls this plate 6 mm). SKU 652302 measures 17 mm or 11/16" (Blum calls this plate 9 mm). For more information on these mounting plates see our web page that contains the Blum hinge you intend to use. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Blum Clip Top Mounting Plates for Frameless C.. - 652296 - HardwareSource, Inc.
San Diego, CA, USA
Blum Clip Top Mounting Plates for Frameless C..
652296
Blum Clip Top Mounting Plates for Frameless C.. 652296
Blum Clip Top Mounting Plates for Frameless Cabinets Mounts on the INSIDE WALL OF THE CABINET (not on the face frame) When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time Use one of the "Clip Top" hinges with this mounting plate Mounts with screws (sold separately, order our SKU# 652360) These mounting plates are also used with Blum Glass Door Hinges. If you place the mounting plate on a flat surface and you measure from the flat surface to the top of the mounting plate you will get the actual height; SKU 652296 measures 8 mm or 5/16" (Blum calls this plate 0 mm). SKU 652301 measures 11 mm or 7/16" (Blum calls this plate 3 mm). SKU 652303 measures 14 mm or 9/16" (Blum calls this plate 6 mm). SKU 652302 measures 17 mm or 11/16" (Blum calls this plate 9 mm). For more information on these mounting plates see our web page that contains the Blum hinge you intend to use. Finishes: Nickel Plated

Blum Clip Top Mounting Plates for Frameless Cabinets

  • Mounts on the INSIDE WALL OF THE CABINET (not on the face frame)
  • When replacing worn out or broken Blum hinges it is a good idea to replace all the hinges on your door at the same time
  • Use one of the "Clip Top" hinges with this mounting plate
  • Mounts with screws (sold separately, order our SKU# 652360)
  • These mounting plates are also used with Blum Glass Door Hinges.
  • If you place the mounting plate on a flat surface and you measure from the flat surface to the top of the mounting plate you will get the actual height;
  • SKU 652296 measures 8 mm or 5/16" (Blum calls this plate 0 mm).
  • SKU 652301 measures 11 mm or 7/16" (Blum calls this plate 3 mm).
  • SKU 652303 measures 14 mm or 9/16" (Blum calls this plate 6 mm).
  • SKU 652302 measures 17 mm or 11/16" (Blum calls this plate 9 mm).
  • For more information on these mounting plates see our web page that contains the Blum hinge you intend to use.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 652296
Product Name Blum Clip Top Mounting Plates for Frameless C..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 12 inch (305 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXS-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
316 STAINLESS STEEL HINGE - 28000 - 28000 - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 6
View Details