HardwareSource, Inc. 1/4 Inch Overlay Hinges, Self Closing, Burnis.. 398291

Description
1/4 Inch Overlay Hinges, Self Closing, Burnished Brass Partial wrap around attachment(Partial wrap around hinge may be substituted for a full wrap around hinge). Made from steel base material. Matching wood screws are included. Hinge is self-closing. Finishes: Burnished Brass
Description
1/4 Inch Overlay Hinges, Self Closing, Burnished Brass Partial wrap around attachment(Partial wrap around hinge may be substituted for a full wrap around hinge). Made from steel base material. Matching wood screws are included. Hinge is self-closing. Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch Overlay Hinges, Self Closing, Burnis.. - 398291 - HardwareSource, Inc.
San Diego, CA, USA
1/4 Inch Overlay Hinges, Self Closing, Burnis..
398291
1/4 Inch Overlay Hinges, Self Closing, Burnis.. 398291
1/4 Inch Overlay Hinges, Self Closing, Burnished Brass Partial wrap around attachment(Partial wrap around hinge may be substituted for a full wrap around hinge). Made from steel base material. Matching wood screws are included. Hinge is self-closing. Finishes: Burnished Brass

1/4 Inch Overlay Hinges, Self Closing, Burnished Brass

  • Partial wrap around attachment(Partial wrap around hinge may be substituted for a full wrap around hinge).
  • Made from steel base material.
  • Matching wood screws are included.
  • Hinge is self-closing.

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398291
Product Name 1/4 Inch Overlay Hinges, Self Closing, Burnis..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-125 - FHS-125 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
View Details