HardwareSource, Inc. 4 x 4 General Spring Butt Hinge, 5/8 Radius 760298

Description
Residential grade spring hinge is specially made to fit certain doors and frames made by General. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
Description
Residential grade spring hinge is specially made to fit certain doors and frames made by General. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated

Suppliers

Company
Product
Description
Supplier Links
4 x 4 General Spring Butt Hinge, 5/8 Radius - 760298 - HardwareSource, Inc.
San Diego, CA, USA
4 x 4 General Spring Butt Hinge, 5/8 Radius
760298
4 x 4 General Spring Butt Hinge, 5/8 Radius 760298
Residential grade spring hinge is specially made to fit certain doors and frames made by General. Made from steel base material. Spring tension is easily adjustable. Hinge is UL listed as a Grade 1 hinge for fire door applications. Wood screws and machine screws are included. Finishes: 633 (US4) Satin Brass Plated
  • Residential grade spring hinge is specially made to fit certain doors and frames made by General.
  • Made from steel base material.
  • Spring tension is easily adjustable.
  • Hinge is UL listed as a Grade 1 hinge for fire door applications.
  • Wood screws and machine screws are included.

Finishes:

  • 633 (US4) Satin Brass Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760298
Product Name 4 x 4 General Spring Butt Hinge, 5/8 Radius
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2481127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.2362 inch (6 mm)
Length 4.41 inch (112 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
LIFT-OFF TORQUE HINGE - HG-KNT16L - HG-KNT16L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details