HardwareSource, Inc. Loose Joint Butt Hinges - Solid Brass- 726146

Description
These hinges feature a loose joint which allows the door to be easily removed after the hinges are installed #5 x 3/4" flat head screws are included When ordering please note that these hinges come in Left Hand or Right Hand. (for example a pair of Left Hand hinges is 2 Left Hand hinges) Solid brass base material Click on the link below for more handing information Finishes: Dark antique brass
Description
These hinges feature a loose joint which allows the door to be easily removed after the hinges are installed #5 x 3/4" flat head screws are included When ordering please note that these hinges come in Left Hand or Right Hand. (for example a pair of Left Hand hinges is 2 Left Hand hinges) Solid brass base material Click on the link below for more handing information Finishes: Dark antique brass

Suppliers

Company
Product
Description
Supplier Links
Loose Joint Butt Hinges - Solid Brass- - 726146 - HardwareSource, Inc.
San Diego, CA, USA
Loose Joint Butt Hinges - Solid Brass-
726146
Loose Joint Butt Hinges - Solid Brass- 726146
These hinges feature a loose joint which allows the door to be easily removed after the hinges are installed #5 x 3/4" flat head screws are included When ordering please note that these hinges come in Left Hand or Right Hand. (for example a pair of Left Hand hinges is 2 Left Hand hinges) Solid brass base material Click on the link below for more handing information Finishes: Dark antique brass
  • These hinges feature a loose joint which allows the door to be easily removed after the hinges are installed
  • #5 x 3/4" flat head screws are included
  • When ordering please note that these hinges come in Left Hand or Right Hand. (for example a pair of Left Hand hinges is 2 Left Hand hinges)
  • Solid brass base material
  • Click on the link below for more handing information

Finishes:

  • Dark antique brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 726146
Product Name Loose Joint Butt Hinges - Solid Brass-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0394 inch (1 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Stainless Steel, Polished - 96-MA-8B-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
CLEAN ROOM HINGES - HG-P100 - HG-P100 - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 6
View Details