HardwareSource, Inc. Spring Butt Hinge, Combination Corner, Stanle.. 760301

Description
Spring Butt Hinge, Combination Corner, Stanley Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners This hinge is made to fit Stanley doors with Stanleys special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass
Description
Spring Butt Hinge, Combination Corner, Stanley Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners This hinge is made to fit Stanley doors with Stanleys special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass

Suppliers

Company
Product
Description
Supplier Links
Spring Butt Hinge, Combination Corner, Stanle.. - 760301 - HardwareSource, Inc.
San Diego, CA, USA
Spring Butt Hinge, Combination Corner, Stanle..
760301
Spring Butt Hinge, Combination Corner, Stanle.. 760301
Spring Butt Hinge, Combination Corner, Stanley Pattern Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners This hinge is made to fit Stanley doors with Stanleys special screw hole pattern. Click on link below to see dimensional diagram. Spring tension is easily adjustable. Made from steel base material. Each hinge comes with 4 wood screws and 4 machine screws. Finishes: 633 (US4) Satin Brass

Spring Butt Hinge, Combination Corner, Stanley Pattern

  • Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners
  • This hinge is made to fit Stanley doors with Stanleys special screw hole pattern.
  • Click on link below to see dimensional diagram.
  • Spring tension is easily adjustable.
  • Made from steel base material.
  • Each hinge comes with 4 wood screws and 4 machine screws.

Finishes:

  • 633 (US4) Satin Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760301
Product Name Spring Butt Hinge, Combination Corner, Stanle..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7874 inch (20 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-500-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
TORQUE HINGE - HG-TA20R - HG-TA20R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details