HardwareSource, Inc. Thumb Latch for In-Swinging or Out-Swinging Gates 504145

Description
Thumb latch works for both swing-in and swing-out gates For gate thicknesses of 1-1/2" to 3" For right or left hand installations Steel base material Triple protected finish (zinc plate, black chromate dip and black painted) Handle with thumb latch measures 10-1/2" tall Latch and strike measure about 7-1/2" wide Mounting screws are included This is the only thumb type latch that we know of that will work for out-swinging gates. If you would like a nicer thumb latch it is possible to combine the inside latching mechanism of this latch with the outside handle of our SKU 778013. To do this you would have to order both complete latches. Click on the link below to go to our SKU 778013. Finishes: Black coated
Description
Thumb latch works for both swing-in and swing-out gates For gate thicknesses of 1-1/2" to 3" For right or left hand installations Steel base material Triple protected finish (zinc plate, black chromate dip and black painted) Handle with thumb latch measures 10-1/2" tall Latch and strike measure about 7-1/2" wide Mounting screws are included This is the only thumb type latch that we know of that will work for out-swinging gates. If you would like a nicer thumb latch it is possible to combine the inside latching mechanism of this latch with the outside handle of our SKU 778013. To do this you would have to order both complete latches. Click on the link below to go to our SKU 778013. Finishes: Black coated

Suppliers

Company
Product
Description
Supplier Links
Thumb Latch for In-Swinging or Out-Swinging Gates - 504145 - HardwareSource, Inc.
San Diego, CA, USA
Thumb Latch for In-Swinging or Out-Swinging Gates
504145
Thumb Latch for In-Swinging or Out-Swinging Gates 504145
Thumb latch works for both swing-in and swing-out gates For gate thicknesses of 1-1/2" to 3" For right or left hand installations Steel base material Triple protected finish (zinc plate, black chromate dip and black painted) Handle with thumb latch measures 10-1/2" tall Latch and strike measure about 7-1/2" wide Mounting screws are included This is the only thumb type latch that we know of that will work for out-swinging gates. If you would like a nicer thumb latch it is possible to combine the inside latching mechanism of this latch with the outside handle of our SKU 778013. To do this you would have to order both complete latches. Click on the link below to go to our SKU 778013. Finishes: Black coated
  • Thumb latch works for both swing-in and swing-out gates
  • For gate thicknesses of 1-1/2" to 3"
  • For right or left hand installations
  • Steel base material
  • Triple protected finish (zinc plate, black chromate dip and black painted)
  • Handle with thumb latch measures 10-1/2" tall
  • Latch and strike measure about 7-1/2" wide
  • Mounting screws are included
  • This is the only thumb type latch that we know of that will work for out-swinging gates. If you would like a nicer thumb latch it is possible to combine the inside latching mechanism of this latch with the outside handle of our SKU 778013. To do this you would have to order both complete latches. Click on the link below to go to our SKU 778013.

Finishes:

  • Black coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504145
Product Name Thumb Latch for In-Swinging or Out-Swinging Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1299 inch (3.3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-10-510-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
BUTT HINGE - 28400 - 28400 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 4
View Details