HardwareSource, Inc. Ring Turn, Solid Bronze 634004

Description
Solid Bronze ring turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Ring turn may be used as a "pull" or may be combined with a spring latch (our SKU 634014) and spindle (our SKU 634004) to create a gate latch. To create a gate latch purchase 2 ring turns (one for the front and one for the back of the gate or door), one spindle and one spring latch per gate or door. Ring turn back plate measures 4-1/2" tall and 2-3/4" wide. Diameter of ring is 3-1/2". Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/4". Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts. Spindle is 5" long by 5/16" square. Can be used on a maximum 3" thick door. For narrower doors it can easily be cut down with a hacksaw. Spindle is made from steel with a yellow zinc plating. Mounting screws are included with the ring turn. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
Description
Solid Bronze ring turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Ring turn may be used as a "pull" or may be combined with a spring latch (our SKU 634014) and spindle (our SKU 634004) to create a gate latch. To create a gate latch purchase 2 ring turns (one for the front and one for the back of the gate or door), one spindle and one spring latch per gate or door. Ring turn back plate measures 4-1/2" tall and 2-3/4" wide. Diameter of ring is 3-1/2". Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/4". Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts. Spindle is 5" long by 5/16" square. Can be used on a maximum 3" thick door. For narrower doors it can easily be cut down with a hacksaw. Spindle is made from steel with a yellow zinc plating. Mounting screws are included with the ring turn. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze

Suppliers

Company
Product
Description
Supplier Links
Ring Turn, Solid Bronze - 634004 - HardwareSource, Inc.
San Diego, CA, USA
Ring Turn, Solid Bronze
634004
Ring Turn, Solid Bronze 634004
Solid Bronze ring turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection". Ring turn may be used as a "pull" or may be combined with a spring latch (our SKU 634014) and spindle (our SKU 634004) to create a gate latch. To create a gate latch purchase 2 ring turns (one for the front and one for the back of the gate or door), one spindle and one spring latch per gate or door. Ring turn back plate measures 4-1/2" tall and 2-3/4" wide. Diameter of ring is 3-1/2". Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/4". Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts. Spindle is 5" long by 5/16" square. Can be used on a maximum 3" thick door. For narrower doors it can easily be cut down with a hacksaw. Spindle is made from steel with a yellow zinc plating. Mounting screws are included with the ring turn. Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link. Finishes: Solid Natural Bronze
  • Solid Bronze ring turn for use in coastal areas or anywhere a rustic old world design is desired. From our "Solid Bronze Collection".
  • Ring turn may be used as a "pull" or may be combined with a spring latch (our SKU 634014) and spindle (our SKU 634004) to create a gate latch.
  • To create a gate latch purchase 2 ring turns (one for the front and one for the back of the gate or door), one spindle and one spring latch per gate or door.
  • Ring turn back plate measures 4-1/2" tall and 2-3/4" wide. Diameter of ring is 3-1/2".
  • Spring latch fits into a 1" diameter hole drilled into the edge of the door. Spring latch backset (distance from the edge of the door to the center of the spindle hole) is 2-3/4".
  • Spring latch bolt protrudes a maximum of 7/16" (similiar to the spring latch on a typical front door). Spring latch includes a solid brass trim piece for the edge of the door and a solid brass strike plate, both pieces are oil rubbed bronze finish. Also included with spring latch are fasteners, paper installation template and a dust box. Spring latch contains some steel internal parts.
  • Spindle is 5" long by 5/16" square. Can be used on a maximum 3" thick door. For narrower doors it can easily be cut down with a hacksaw. Spindle is made from steel with a yellow zinc plating.
  • Mounting screws are included with the ring turn.
  • Bronze is an old world material that does not deteriorate in coastal or other regions. The Bronze finish, however, is a "living" finish. Please read more about this by clicking on the link.

Finishes:

  • Solid Natural Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 634004
Product Name Ring Turn, Solid Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.48 inch (63 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
ALUMINUM LIFT-OFF HINGE - AS-HG-AL-NR4020 - AS-HG-AL-NR4020 - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details