HardwareSource, Inc. 30mm Plastic & Metal Flap Hinge 796550

Description
Flap opens 90 degree flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #3 Flat head screws (not included) Finishes: White plastic and Chrome plated
Description
Flap opens 90 degree flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #3 Flat head screws (not included) Finishes: White plastic and Chrome plated

Suppliers

Company
Product
Description
Supplier Links
30mm Plastic & Metal Flap Hinge - 796550 - HardwareSource, Inc.
San Diego, CA, USA
30mm Plastic & Metal Flap Hinge
796550
30mm Plastic & Metal Flap Hinge 796550
Flap opens 90 degree flush with inside shelf Fits flush in door & shelf surfaces, concealed from exterior Click on link below for more install information Uses #3 Flat head screws (not included) Finishes: White plastic and Chrome plated
  • Flap opens 90 degree flush with inside shelf
  • Fits flush in door & shelf surfaces, concealed from exterior
  • Click on link below for more install information
  • Uses #3 Flat head screws (not included)

Finishes:

  • White plastic and Chrome plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 796550
Product Name 30mm Plastic & Metal Flap Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-10073-SSL - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
BUTT HINGE - KHA-25C - KHA-25C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details