HardwareSource, Inc. Tee Cabinet Pull, Satin Stainless Steel 806058

Description
Tee style cabinet pull made from solid stainless steel. Pull measures 2" wide by 1-1/2" tall. Made from 3/8" and 1/2" diameter material. PLEASE NOTE; two different length machine screws are included (1-1/8" and 1-1/2") but they are made from plated steel not solid stainless steel. Finishes: Satin Stainless Steel
Description
Tee style cabinet pull made from solid stainless steel. Pull measures 2" wide by 1-1/2" tall. Made from 3/8" and 1/2" diameter material. PLEASE NOTE; two different length machine screws are included (1-1/8" and 1-1/2") but they are made from plated steel not solid stainless steel. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Tee Cabinet Pull, Satin Stainless Steel - 806058 - HardwareSource, Inc.
San Diego, CA, USA
Tee Cabinet Pull, Satin Stainless Steel
806058
Tee Cabinet Pull, Satin Stainless Steel 806058
Tee style cabinet pull made from solid stainless steel. Pull measures 2" wide by 1-1/2" tall. Made from 3/8" and 1/2" diameter material. PLEASE NOTE; two different length machine screws are included (1-1/8" and 1-1/2") but they are made from plated steel not solid stainless steel. Finishes: Satin Stainless Steel
  • Tee style cabinet pull made from solid stainless steel.
  • Pull measures 2" wide by 1-1/2" tall.
  • Made from 3/8" and 1/2" diameter material.
  • PLEASE NOTE; two different length machine screws are included (1-1/8" and 1-1/2") but they are made from plated steel not solid stainless steel.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 806058
Product Name Tee Cabinet Pull, Satin Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7027844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 1.18 inch (30 mm)
Length 2.13 inch (54 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 5.7 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-650R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-0T - H360-26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details