HardwareSource, Inc. Plastic Hinge with Stops 658890

Description
Hinge measures 2" high by 2-3/8 wide (open) Hinge thickness is 5/16" Diameter of hinge barrel is 5/8" Hinge has 4 positive stops or detents (0 degrees, 90 degrees, 180 degrees, and 270 degrees) Uses #6 round head screws (not included) Base material is plastic with a stainless steel pin. Finishes: Black Plastic
Description
Hinge measures 2" high by 2-3/8 wide (open) Hinge thickness is 5/16" Diameter of hinge barrel is 5/8" Hinge has 4 positive stops or detents (0 degrees, 90 degrees, 180 degrees, and 270 degrees) Uses #6 round head screws (not included) Base material is plastic with a stainless steel pin. Finishes: Black Plastic

Suppliers

Company
Product
Description
Supplier Links
Plastic Hinge with Stops - 658890 - HardwareSource, Inc.
San Diego, CA, USA
Plastic Hinge with Stops
658890
Plastic Hinge with Stops 658890
Hinge measures 2" high by 2-3/8 wide (open) Hinge thickness is 5/16" Diameter of hinge barrel is 5/8" Hinge has 4 positive stops or detents (0 degrees, 90 degrees, 180 degrees, and 270 degrees) Uses #6 round head screws (not included) Base material is plastic with a stainless steel pin. Finishes: Black Plastic
  • Hinge measures 2" high by 2-3/8 wide (open)
  • Hinge thickness is 5/16"
  • Diameter of hinge barrel is 5/8"
  • Hinge has 4 positive stops or detents (0 degrees, 90 degrees, 180 degrees, and 270 degrees)
  • Uses #6 round head screws (not included)
  • Base material is plastic with a stainless steel pin.

Finishes:

  • Black Plastic
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658890
Product Name Plastic Hinge with Stops
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6693 inch (17 mm)
Length 2.44 inch (62 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-2BL - HG-JHS11-2BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details