HardwareSource, Inc. Dummy Strap with Curls- 474018

Description
Combine with a butt hinge to create the strength of a butt hinge and the look of a strap hinge Features decorative curls along edges Steel base material Screws are included Thickness of material is 5/32" Finishes: Flat black
Description
Combine with a butt hinge to create the strength of a butt hinge and the look of a strap hinge Features decorative curls along edges Steel base material Screws are included Thickness of material is 5/32" Finishes: Flat black

Suppliers

Company
Product
Description
Supplier Links
Dummy Strap with Curls- - 474018 - HardwareSource, Inc.
San Diego, CA, USA
Dummy Strap with Curls-
474018
Dummy Strap with Curls- 474018
Combine with a butt hinge to create the strength of a butt hinge and the look of a strap hinge Features decorative curls along edges Steel base material Screws are included Thickness of material is 5/32" Finishes: Flat black
  • Combine with a butt hinge to create the strength of a butt hinge and the look of a strap hinge
  • Features decorative curls along edges
  • Steel base material
  • Screws are included
  • Thickness of material is 5/32"

Finishes:

  • Flat black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 474018
Product Name Dummy Strap with Curls-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
2 suppliers
STAINLESS STEEL HINGE, FREE SWING - 304B-46/14 - 304B-46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details