HardwareSource, Inc. Single Acting Butt, Combination Corner (Squar.. 760222

Description
Single Acting Butt, Combination Corner (Square, 5/8" Radius) Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners steel base material easily adjusted spring tension pivot point of hinge aligns with non-spring hinges of the same size matching wood and machine screws are included Finishes: 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated
Description
Single Acting Butt, Combination Corner (Square, 5/8" Radius) Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners steel base material easily adjusted spring tension pivot point of hinge aligns with non-spring hinges of the same size matching wood and machine screws are included Finishes: 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
Single Acting Butt, Combination Corner (Squar.. - 760222 - HardwareSource, Inc.
San Diego, CA, USA
Single Acting Butt, Combination Corner (Squar..
760222
Single Acting Butt, Combination Corner (Squar.. 760222
Single Acting Butt, Combination Corner (Square, 5/8" Radius) Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners steel base material easily adjusted spring tension pivot point of hinge aligns with non-spring hinges of the same size matching wood and machine screws are included Finishes: 633 (US4) Satin Brass Plated 600 (USP) Primed for Painting 646 (US15) Satin Nickel Plated 640 (US10B) Oil Rubbed Bronze Plated

Single Acting Butt, Combination Corner (Square, 5/8" Radius)

  • Combination corner hinge: one leaf has square corners, one leaf has 5/8" radius corners
  • steel base material
  • easily adjusted spring tension
  • pivot point of hinge aligns with non-spring hinges of the same size
  • matching wood and machine screws are included

Finishes:

  • 633 (US4) Satin Brass Plated
  • 600 (USP) Primed for Painting
  • 646 (US15) Satin Nickel Plated
  • 640 (US10B) Oil Rubbed Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 760222
Product Name Single Acting Butt, Combination Corner (Squar..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2937780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
SOFT-CLOSE DAMPENING HINGE WHITE (SIDE PANEL MOUNT) - HG-JHM9-S-WT - HG-JHM9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details