HardwareSource, Inc. Stainless Steel Concealed Hinge 658880

Description
Hinge is completely concealed when door is closed Maximum door opening is 180 degrees Click on specification link below for detailed dimensions Hinge is sold by the each. Usually two each are needed per door. Made entirely of type 304 stainless steel Flat head stainless wood screws are included Maximum door size is 17-23/32" wide by 27-9/16" tall with a 7/8" door thickness. Maximum door weight for a pair of hinges is 5.72 lbs. Finishes: Satin stainless steel
Description
Hinge is completely concealed when door is closed Maximum door opening is 180 degrees Click on specification link below for detailed dimensions Hinge is sold by the each. Usually two each are needed per door. Made entirely of type 304 stainless steel Flat head stainless wood screws are included Maximum door size is 17-23/32" wide by 27-9/16" tall with a 7/8" door thickness. Maximum door weight for a pair of hinges is 5.72 lbs. Finishes: Satin stainless steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Concealed Hinge - 658880 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Concealed Hinge
658880
Stainless Steel Concealed Hinge 658880
Hinge is completely concealed when door is closed Maximum door opening is 180 degrees Click on specification link below for detailed dimensions Hinge is sold by the each. Usually two each are needed per door. Made entirely of type 304 stainless steel Flat head stainless wood screws are included Maximum door size is 17-23/32" wide by 27-9/16" tall with a 7/8" door thickness. Maximum door weight for a pair of hinges is 5.72 lbs. Finishes: Satin stainless steel
  • Hinge is completely concealed when door is closed
  • Maximum door opening is 180 degrees
  • Click on specification link below for detailed dimensions
  • Hinge is sold by the each. Usually two each are needed per door.
  • Made entirely of type 304 stainless steel
  • Flat head stainless wood screws are included
  • Maximum door size is 17-23/32" wide by 27-9/16" tall with a 7/8" door thickness. Maximum door weight for a pair of hinges is 5.72 lbs.

Finishes:

  • Satin stainless steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658880
Product Name Stainless Steel Concealed Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Counterbalance Concealed Support Hinge, M6 Thread, Aluminum, Anodized, Black - CB-10-100-10 - Southco
Specs
Hinge Type Concealed; Rear Mount
Leaf Material Aluminum; Aluminum
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-14T85 - 360-26-14T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details