HardwareSource, Inc. Flat End Dummy Strap 708070

Description
Flat end dummy strap is used with a butt hinge to give the strap hinge appearance. Dummy strap is available in 4 lengths. All dummy straps are 1/4" thick and 1-1/2" in width. Made from steel. Includes wood screws for installation and round 1-3/8" clavos to cover up the wood screw heads and for additional detail. Finishes: Flat Black Wrought Iron
Description
Flat end dummy strap is used with a butt hinge to give the strap hinge appearance. Dummy strap is available in 4 lengths. All dummy straps are 1/4" thick and 1-1/2" in width. Made from steel. Includes wood screws for installation and round 1-3/8" clavos to cover up the wood screw heads and for additional detail. Finishes: Flat Black Wrought Iron

Suppliers

Company
Product
Description
Supplier Links
Flat End Dummy Strap - 708070 - HardwareSource, Inc.
San Diego, CA, USA
Flat End Dummy Strap
708070
Flat End Dummy Strap 708070
Flat end dummy strap is used with a butt hinge to give the strap hinge appearance. Dummy strap is available in 4 lengths. All dummy straps are 1/4" thick and 1-1/2" in width. Made from steel. Includes wood screws for installation and round 1-3/8" clavos to cover up the wood screw heads and for additional detail. Finishes: Flat Black Wrought Iron
  • Flat end dummy strap is used with a butt hinge to give the strap hinge appearance.
  • Dummy strap is available in 4 lengths. All dummy straps are 1/4" thick and 1-1/2" in width.
  • Made from steel.
  • Includes wood screws for installation and round 1-3/8" clavos to cover up the wood screw heads and for additional detail.

Finishes:

  • Flat Black Wrought Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 708070
Product Name Flat End Dummy Strap
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EMH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 2.3 N⋅m, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10-620F0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details
Hinges - 7264129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details