HardwareSource, Inc. 10.5" Stainless Steel Handle 504602

Description
Stainless steel gate handle measures 10.5" by 1.25" at widest point and 1/16" thick. Great for use in marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for redwood, cedar, vinyl and ACQ (treated) lumber. Made from solid stainless steel (Type 304) Stainless steel lag screws are included. Finishes: Satin Stainless Steel
Description
Stainless steel gate handle measures 10.5" by 1.25" at widest point and 1/16" thick. Great for use in marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for redwood, cedar, vinyl and ACQ (treated) lumber. Made from solid stainless steel (Type 304) Stainless steel lag screws are included. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
10.5
San Diego, CA, USA
10.5" Stainless Steel Handle
504602
10.5" Stainless Steel Handle 504602
Stainless steel gate handle measures 10.5" by 1.25" at widest point and 1/16" thick. Great for use in marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for redwood, cedar, vinyl and ACQ (treated) lumber. Made from solid stainless steel (Type 304) Stainless steel lag screws are included. Finishes: Satin Stainless Steel
  • Stainless steel gate handle measures 10.5" by 1.25" at widest point and 1/16" thick.
  • Great for use in marine environments or anywhere the look of stainless steel is desired.
  • Stainless steel is recommended for redwood, cedar, vinyl and ACQ (treated) lumber.
  • Made from solid stainless steel (Type 304)
  • Stainless steel lag screws are included.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504602
Product Name 10.5" Stainless Steel Handle
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.5906 inch (15 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - KHA-50C - KHA-50C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details