HardwareSource, Inc. Cast Brass Tee Hinge - Rough Finish 680000

Description
solid cast brass hinge with a natural rough finish hinge should be used where a rough look is appropriate strap length is 6" to center of knuckle thickness of the strap starts at 3/16" and tapers to 1/8" at its end uses #12 screws not included - screws are offered for purchase during checkout Finishes: Natural
Description
solid cast brass hinge with a natural rough finish hinge should be used where a rough look is appropriate strap length is 6" to center of knuckle thickness of the strap starts at 3/16" and tapers to 1/8" at its end uses #12 screws not included - screws are offered for purchase during checkout Finishes: Natural

Suppliers

Company
Product
Description
Supplier Links
Cast Brass Tee Hinge - Rough Finish - 680000 - HardwareSource, Inc.
San Diego, CA, USA
Cast Brass Tee Hinge - Rough Finish
680000
Cast Brass Tee Hinge - Rough Finish 680000
solid cast brass hinge with a natural rough finish hinge should be used where a rough look is appropriate strap length is 6" to center of knuckle thickness of the strap starts at 3/16" and tapers to 1/8" at its end uses #12 screws not included - screws are offered for purchase during checkout Finishes: Natural
  • solid cast brass hinge with a natural rough finish
  • hinge should be used where a rough look is appropriate
  • strap length is 6" to center of knuckle
  • thickness of the strap starts at 3/16" and tapers to 1/8" at its end
  • uses #12 screws not included - screws are offered for purchase during checkout

Finishes:

  • Natural
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 680000
Product Name Cast Brass Tee Hinge - Rough Finish
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.6890 inch (17.5 mm)
Length 2.48 inch (63 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE - HG-JHM11-4WT - HG-JHM11-4WT - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details