HardwareSource, Inc. Shower Door Hinges, 90 Degree, Glass to Glass 755028

Description
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each leaf measures 2-1/4" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets and allen wrench. Does not include wall mount screws. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Brushed Nickel Polished Brass
Description
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each leaf measures 2-1/4" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets and allen wrench. Does not include wall mount screws. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Brushed Nickel Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Shower Door Hinges, 90 Degree, Glass to Glass - 755028 - HardwareSource, Inc.
San Diego, CA, USA
Shower Door Hinges, 90 Degree, Glass to Glass
755028
Shower Door Hinges, 90 Degree, Glass to Glass 755028
Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop. Springs are hardened stainless steel coil springs. Fits tempered glass sizes from 3/8" to 1/2" Each leaf measures 2-1/4" wide by 3-1/2" tall. Hinge is designed to fit industry standard templates. Comes complete with gaskets and allen wrench. Does not include wall mount screws. PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed. Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width. Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width. Finishes: Brushed Nickel Polished Brass
  • Used for standard glass to glass installation.
  • Solid brass drop forged construction.
  • Stainless steel reversible hinge pin.
  • Opens to 90 degrees
  • Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door against a stop.
  • Springs are hardened stainless steel coil springs.
  • Fits tempered glass sizes from 3/8" to 1/2"
  • Each leaf measures 2-1/4" wide by 3-1/2" tall.
  • Hinge is designed to fit industry standard templates.
  • Comes complete with gaskets and allen wrench. Does not include wall mount screws.
  • PLEASE NOTE; installation of this hinge requires a cutout in the glass where the hinge is installed.

Weight rating using 3/8" glass; using 2 hinges maximum weight is 80lbs and 28" maximum width. Using 3 hinges maximum weight is 120lbs and 32" maximum width.

Weight rating using 1/2" glass; using 2 hinges maximum weight is 80lbs and 26" maximum width. Using 3 hinges maximum weight is 120lbs and 30" maximum width.

Finishes:

  • Brushed Nickel
  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 755028
Product Name Shower Door Hinges, 90 Degree, Glass to Glass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.3150 inch (8 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXD-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Adjustable Torque Hinge, Sy mmetric Torque, Small Size, Acetal Copolymer, Natural, Black - E6-10-101-20 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Acetal Copolymer
View Details
2 suppliers
SOFT-CLOSE DAMPENING HINGE WHITE (SIDE PANEL MOUNT) - HG-JHM9-S-WT - HG-JHM9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details