HardwareSource, Inc. Casement Hinges, Concealed, Stainless Steel 800240

Description
Smooth gliding delrin shoes. Support windows up to 140 lb. 90 degree stop. Stainless steel tracks and base material. The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash. Uses #7 stainless steel flat head screws (not included but offered for purchase during checkout). One pair of hinges uses 14 screws. Order our SKU #800340 for the #7 x 3/4" stainless steel flat head screw.
Description
Smooth gliding delrin shoes. Support windows up to 140 lb. 90 degree stop. Stainless steel tracks and base material. The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash. Uses #7 stainless steel flat head screws (not included but offered for purchase during checkout). One pair of hinges uses 14 screws. Order our SKU #800340 for the #7 x 3/4" stainless steel flat head screw.

Suppliers

Company
Product
Description
Supplier Links
Casement Hinges, Concealed, Stainless Steel - 800240 - HardwareSource, Inc.
San Diego, CA, USA
Casement Hinges, Concealed, Stainless Steel
800240
Casement Hinges, Concealed, Stainless Steel 800240
Smooth gliding delrin shoes. Support windows up to 140 lb. 90 degree stop. Stainless steel tracks and base material. The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash. Uses #7 stainless steel flat head screws (not included but offered for purchase during checkout). One pair of hinges uses 14 screws. Order our SKU #800340 for the #7 x 3/4" stainless steel flat head screw.
  • Smooth gliding delrin shoes.
  • Support windows up to 140 lb.
  • 90 degree stop.
  • Stainless steel tracks and base material.
  • The "Arm Length" refers to the length of the arm that pivots and attaches to the window sash.
  • Uses #7 stainless steel flat head screws (not included but offered for purchase during checkout). One pair of hinges uses 14 screws. Order our SKU #800340 for the #7 x 3/4" stainless steel flat head screw.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 800240
Product Name Casement Hinges, Concealed, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXS-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
LIFT OFF HINGE - KN-50L/SS - KN-50L/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3125 inch (7.94 mm)
Hole Type Round
View Details