HardwareSource, Inc. Heart Gate Pull, Medium Weight 778286

Description
Heart style gate pull for gates, medium weight. Pull is 8.5" in height, 2.25" at widest point (large heart), and projects 1-7/16". Made from stamped steel base material, thickness is 1/8". Finish is smooth, flat black. Matching black wood screws are included.
Description
Heart style gate pull for gates, medium weight. Pull is 8.5" in height, 2.25" at widest point (large heart), and projects 1-7/16". Made from stamped steel base material, thickness is 1/8". Finish is smooth, flat black. Matching black wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Heart Gate Pull, Medium Weight - 778286 - HardwareSource, Inc.
San Diego, CA, USA
Heart Gate Pull, Medium Weight
778286
Heart Gate Pull, Medium Weight 778286
Heart style gate pull for gates, medium weight. Pull is 8.5" in height, 2.25" at widest point (large heart), and projects 1-7/16". Made from stamped steel base material, thickness is 1/8". Finish is smooth, flat black. Matching black wood screws are included.
  • Heart style gate pull for gates, medium weight.
  • Pull is 8.5" in height, 2.25" at widest point (large heart), and projects 1-7/16".
  • Made from stamped steel base material, thickness is 1/8".
  • Finish is smooth, flat black.
  • Matching black wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 778286
Product Name Heart Gate Pull, Medium Weight
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 3.4 N-m , Reverse Torque 3.4 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
STANDARD FRAME GRAVITY HINGE - GH-G07SH-BL-R - GH-G07SH-BL-R - Sugatsune America, Inc.
Specs
Length 1.56 inch (39.62 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details