HardwareSource, Inc. Gate Deadbolt with Keyhole Cover, Bronze 805710

Description
Gate deadbolt features decorative style and flip-down keyhole cover. Deadbolt installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/4" to 2" Both locks use the common Schlage keyway. The outside trim pieces are made from sandcast bronze. The cylinder is made from solid brass. The strike and face plate are made from solid brass. The bolt is made from hardened steel. There are some steel internal parts. Rectangular trim plates measure 3" tall by 2-3/8" wide. All screws and hardware necessary for installation are included. Finishes: Bronze
Description
Gate deadbolt features decorative style and flip-down keyhole cover. Deadbolt installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/4" to 2" Both locks use the common Schlage keyway. The outside trim pieces are made from sandcast bronze. The cylinder is made from solid brass. The strike and face plate are made from solid brass. The bolt is made from hardened steel. There are some steel internal parts. Rectangular trim plates measure 3" tall by 2-3/8" wide. All screws and hardware necessary for installation are included. Finishes: Bronze

Suppliers

Company
Product
Description
Supplier Links
Gate Deadbolt with Keyhole Cover, Bronze - 805710 - HardwareSource, Inc.
San Diego, CA, USA
Gate Deadbolt with Keyhole Cover, Bronze
805710
Gate Deadbolt with Keyhole Cover, Bronze 805710
Gate deadbolt features decorative style and flip-down keyhole cover. Deadbolt installs in a 2-1/8" round hole. Available in Single cylinder or Double cylinder. Double cylinder deadbolt is keyed on both sides Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate. For door thicknesses of 1-3/4" to 2" Both locks use the common Schlage keyway. The outside trim pieces are made from sandcast bronze. The cylinder is made from solid brass. The strike and face plate are made from solid brass. The bolt is made from hardened steel. There are some steel internal parts. Rectangular trim plates measure 3" tall by 2-3/8" wide. All screws and hardware necessary for installation are included. Finishes: Bronze
  • Gate deadbolt features decorative style and flip-down keyhole cover.
  • Deadbolt installs in a 2-1/8" round hole.
  • Available in Single cylinder or Double cylinder.
  • Double cylinder deadbolt is keyed on both sides
  • Single cylinder deadbolt has a keyed side for the outside of the gate and a throw knob for the inside of the gate.
  • For door thicknesses of 1-3/4" to 2"
  • Both locks use the common Schlage keyway.
  • The outside trim pieces are made from sandcast bronze. The cylinder is made from solid brass. The strike and face plate are made from solid brass. The bolt is made from hardened steel. There are some steel internal parts.
  • Rectangular trim plates measure 3" tall by 2-3/8" wide.
  • All screws and hardware necessary for installation are included.

Finishes:

  • Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 805710
Product Name Gate Deadbolt with Keyhole Cover, Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-257 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
BUTT HINGE - LSA-100 - LSA-100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details