HardwareSource, Inc. Solid Brass With Holes 596308

Description
Solid brass material. Screw holes measure 2 inches center to center. Knuckle length is 1/2". Semi Polished finish. Has good anti-corrosion properties. If used out-of-doors it must be polished regularly to maintain its bright polished look. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. (PLEASE NOTE: #4 x 1/2" screws are included for the 48" hinge, SKU 596306). IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
Description
Solid brass material. Screw holes measure 2 inches center to center. Knuckle length is 1/2". Semi Polished finish. Has good anti-corrosion properties. If used out-of-doors it must be polished regularly to maintain its bright polished look. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. (PLEASE NOTE: #4 x 1/2" screws are included for the 48" hinge, SKU 596306). IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.

Suppliers

Company
Product
Description
Supplier Links
Solid Brass With Holes - 596308 - HardwareSource, Inc.
San Diego, CA, USA
Solid Brass With Holes
596308
Solid Brass With Holes 596308
Solid brass material. Screw holes measure 2 inches center to center. Knuckle length is 1/2". Semi Polished finish. Has good anti-corrosion properties. If used out-of-doors it must be polished regularly to maintain its bright polished look. Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. (PLEASE NOTE: #4 x 1/2" screws are included for the 48" hinge, SKU 596306). IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING: REGARDING OUR CUTTING SERVICE; The first cut on each piece of hinge is free. Each additional cut is $3.00 (limit 5 cuts per hinge). We will ship the remaining parts of any hinge that has been cut. Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material. The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4"). Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order. ACCURACY; we can only promise cutting accuracy to plus or minus 1/8". REGARDING SHIPPING; Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer. You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
  • Solid brass material.
  • Screw holes measure 2 inches center to center.
  • Knuckle length is 1/2".
  • Semi Polished finish.
  • Has good anti-corrosion properties.
  • If used out-of-doors it must be polished regularly to maintain its bright polished look.
  • Screws are not included, but are offered for purchase during checkout. A full length of piano hinge uses about 72 screws per length. (PLEASE NOTE: #4 x 1/2" screws are included for the 48" hinge, SKU 596306).
  • IMPORTANT PLEASE READ THE FOLLOWING BEFORE ORDERING:
    • REGARDING OUR CUTTING SERVICE;
      • The first cut on each piece of hinge is free.
      • Each additional cut is $3.00 (limit 5 cuts per hinge).
      • We will ship the remaining parts of any hinge that has been cut.
      • Our cutting blade is approximately 1/16" thick so there is some loss of material with every cut made. For example, a hinge with 5 cuts made will lose 5/16" of material.
      • The hinge knuckles on this product are spaced at 1/2" intervals. Please keep this in mind when sizing your cuts. It is best to ask for a cut at a joint or in the middle of a knuckle. That means that it is really best to ask for cuts that are sized to a whole inch, a 1/2 inch or a 1/4 inch (for example 12" or 12-1/2" or 12-1/4").
      • Hinge that has been cut for you is absolutely not returnable and the order may not be canceled if it has already been cut. In order to meet our promise of "next working day shipping" we are sometimes cutting your hinge within 30 minutes after your order has been placed. If you need to change your order we need to hear from you within 30 minutes of the time the order has been placed. No changes or cancellations may be made after 30 minutes on any hinge cutting order.
      • ACCURACY; we can only promise cutting accuracy to plus or minus 1/8".
    • REGARDING SHIPPING;
      • Piano hinge that is 52" or longer is considered "Oversize" by UPS. There is an additional $8.95 charge added to any piano hinge that is 52" or longer.
      • You can save the $8.95 oversize shipping charge by having your hinge cut to a size below 52". If you order more than one hinge there is only one $8.95 charge per order.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 596308
Product Name Solid Brass With Holes
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 2.36 inch (60 mm)
View Details
Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension - S99FXD-050010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Stainless Steel, Electro Polish, Polished - 96-DHLOM-130-SS-L - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Stainless Steel; Stainless Steel
View Details
Stainless Steel Torque Hinge - HG-TP30 - HG-TP30 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2 inch (50.8 mm)
Hole Type Round
View Details