HardwareSource, Inc. Awning Hinges, Concealed 800308

Description
Heavy gauge steel support arms. Stainless steel reinforced shoe. Adjustable tension. Steel base material. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.) The quantity of screws required per hinge is listed below. For example for hinge #800308 you should order 16 screws per pair of hinges.
Description
Heavy gauge steel support arms. Stainless steel reinforced shoe. Adjustable tension. Steel base material. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.) The quantity of screws required per hinge is listed below. For example for hinge #800308 you should order 16 screws per pair of hinges.

Suppliers

Company
Product
Description
Supplier Links
Awning Hinges, Concealed - 800308 - HardwareSource, Inc.
San Diego, CA, USA
Awning Hinges, Concealed
800308
Awning Hinges, Concealed 800308
Heavy gauge steel support arms. Stainless steel reinforced shoe. Adjustable tension. Steel base material. Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.) The quantity of screws required per hinge is listed below. For example for hinge #800308 you should order 16 screws per pair of hinges.
  • Heavy gauge steel support arms.
  • Stainless steel reinforced shoe.
  • Adjustable tension.
  • Steel base material.
  • Uses #7 x 3/4" flat head stainless screws (not included but offered for purchase during checkout. Order SKU 800340.)
  • The quantity of screws required per hinge is listed below. For example for hinge #800308 you should order 16 screws per pair of hinges.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 800308
Product Name Awning Hinges, Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 5.7 N-m , Reverse Torque 4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-650F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
One-Way Torque Hinge - HG-TQS15-A - HG-TQS15-A - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.69 inch (68.26 mm)
Hole Type Round
View Details