HardwareSource, Inc. Decorative Steel Butt Hinge, Distressed Pewte.. 780010

Description
Decorative Steel Butt Hinge, Distressed Pewter Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes: PW...Pewter:sandblas ted surface, satin relieved, resembles pewter
Description
Decorative Steel Butt Hinge, Distressed Pewter Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes: PW...Pewter:sandblas ted surface, satin relieved, resembles pewter

Suppliers

Company
Product
Description
Supplier Links
Decorative Steel Butt Hinge, Distressed Pewte.. - 780010 - HardwareSource, Inc.
San Diego, CA, USA
Decorative Steel Butt Hinge, Distressed Pewte..
780010
Decorative Steel Butt Hinge, Distressed Pewte.. 780010
Decorative Steel Butt Hinge, Distressed Pewter Finish Decorative door hinges Leaf surfaces have distressed appearance Made from steel Plain bearing Complete with wood screws that match the finish Finishes: PW...Pewter:sandblas ted surface, satin relieved, resembles pewter

Decorative Steel Butt Hinge, Distressed Pewter Finish

  • Decorative door hinges
  • Leaf surfaces have distressed appearance
  • Made from steel
  • Plain bearing
  • Complete with wood screws that match the finish

Finishes:

  • PW...Pewter:sandblasted surface, satin relieved, resembles pewter
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 780010
Product Name Decorative Steel Butt Hinge, Distressed Pewte..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-258 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
LIFT ASSIST HINGE - HG-PA202-20 - HG-PA202-20 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details