HardwareSource, Inc. Ball Tipped Hinges, Steel 504525

Description
Very nice ball tip hinge made from steel. Available in five finishes. Hinge thickness is 0.040". Joint length means distance along hinge pin not including ball tips. Matching flat head screws are included. PLEASE NOTE: SKU 504525 is actually made from solid brass but since the screws that come with it are made from steel we must include this hinge in the steel hinge section. Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel Polished Nickel Antique Brass
Description
Very nice ball tip hinge made from steel. Available in five finishes. Hinge thickness is 0.040". Joint length means distance along hinge pin not including ball tips. Matching flat head screws are included. PLEASE NOTE: SKU 504525 is actually made from solid brass but since the screws that come with it are made from steel we must include this hinge in the steel hinge section. Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel Polished Nickel Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Ball Tipped Hinges, Steel - 504525 - HardwareSource, Inc.
San Diego, CA, USA
Ball Tipped Hinges, Steel
504525
Ball Tipped Hinges, Steel 504525
Very nice ball tip hinge made from steel. Available in five finishes. Hinge thickness is 0.040". Joint length means distance along hinge pin not including ball tips. Matching flat head screws are included. PLEASE NOTE: SKU 504525 is actually made from solid brass but since the screws that come with it are made from steel we must include this hinge in the steel hinge section. Finishes: Polished Brass Oil Rubbed Bronze Satin Nickel Polished Nickel Antique Brass
  • Very nice ball tip hinge made from steel.
  • Available in five finishes.
  • Hinge thickness is 0.040".
  • Joint length means distance along hinge pin not including ball tips.
  • Matching flat head screws are included.
  • PLEASE NOTE: SKU 504525 is actually made from solid brass but since the screws that come with it are made from steel we must include this hinge in the steel hinge section.

Finishes:

  • Polished Brass
  • Oil Rubbed Bronze
  • Satin Nickel
  • Polished Nickel
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 504525
Product Name Ball Tipped Hinges, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0276 inch (0.7000 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-411-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - 4545B/SS - 4545B/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details