HardwareSource, Inc. 1/2" Overlay Hinge, Self-Closing 399039

Description
Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them. Made from steel base material. Wood screws are included. Hinges are self-closing. Hinge measures 2-1/4" high. Hinge is shown in the nickel finish. Finishes: Brass Plated Burnished Brass White Satin Nickel Wrought Iron Oil Rubbed Bronze Weathered Nickel
Description
Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them. Made from steel base material. Wood screws are included. Hinges are self-closing. Hinge measures 2-1/4" high. Hinge is shown in the nickel finish. Finishes: Brass Plated Burnished Brass White Satin Nickel Wrought Iron Oil Rubbed Bronze Weathered Nickel

Suppliers

Company
Product
Description
Supplier Links
1/2
San Diego, CA, USA
1/2" Overlay Hinge, Self-Closing
399039
1/2" Overlay Hinge, Self-Closing 399039
Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them. Made from steel base material. Wood screws are included. Hinges are self-closing. Hinge measures 2-1/4" high. Hinge is shown in the nickel finish. Finishes: Brass Plated Burnished Brass White Satin Nickel Wrought Iron Oil Rubbed Bronze Weathered Nickel
  • Partial wrap-around hinges. Partial wrap around hinges work the same as "full wrap" hinges and may be used as a substitute for them.
  • Made from steel base material.
  • Wood screws are included.
  • Hinges are self-closing.
  • Hinge measures 2-1/4" high.
  • Hinge is shown in the nickel finish.

Finishes:

  • Brass Plated
  • Burnished Brass
  • White
  • Satin Nickel
  • Wrought Iron
  • Oil Rubbed Bronze
  • Weathered Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 399039
Product Name 1/2" Overlay Hinge, Self-Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1104581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.4724 inch (12 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
RIGHT SIDE INSET PIVOT GLASS DOOR HINGE - GPH-40R - GPH-40R - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details