HardwareSource, Inc. Glass Door Hinge, Stainless Steel, Non-Bore Inset 658095

Description
Glass door hinge for inset applications Fits glass thickness of 4 to 8 mm (5/32" to 5/16"). Hinge clamps to glass so no boring of glass is required. Clamp screws are included. Type 304 stainless steel. Maximum door size is 15-3/4" high by 23-5/8" wide. Hinge measures approximately 1" high by 1-1/4" wide by 3/4" thick. See dimensional diagram for actual measurements. Flat head wood screws are included. Finishes: Polished Stainless Steel
Description
Glass door hinge for inset applications Fits glass thickness of 4 to 8 mm (5/32" to 5/16"). Hinge clamps to glass so no boring of glass is required. Clamp screws are included. Type 304 stainless steel. Maximum door size is 15-3/4" high by 23-5/8" wide. Hinge measures approximately 1" high by 1-1/4" wide by 3/4" thick. See dimensional diagram for actual measurements. Flat head wood screws are included. Finishes: Polished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Glass Door Hinge, Stainless Steel, Non-Bore Inset - 658095 - HardwareSource, Inc.
San Diego, CA, USA
Glass Door Hinge, Stainless Steel, Non-Bore Inset
658095
Glass Door Hinge, Stainless Steel, Non-Bore Inset 658095
Glass door hinge for inset applications Fits glass thickness of 4 to 8 mm (5/32" to 5/16"). Hinge clamps to glass so no boring of glass is required. Clamp screws are included. Type 304 stainless steel. Maximum door size is 15-3/4" high by 23-5/8" wide. Hinge measures approximately 1" high by 1-1/4" wide by 3/4" thick. See dimensional diagram for actual measurements. Flat head wood screws are included. Finishes: Polished Stainless Steel
  • Glass door hinge for inset applications
  • Fits glass thickness of 4 to 8 mm (5/32" to 5/16").
  • Hinge clamps to glass so no boring of glass is required. Clamp screws are included.
  • Type 304 stainless steel.
  • Maximum door size is 15-3/4" high by 23-5/8" wide.
  • Hinge measures approximately 1" high by 1-1/4" wide by 3/4" thick. See dimensional diagram for actual measurements.
  • Flat head wood screws are included.

Finishes:

  • Polished Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658095
Product Name Glass Door Hinge, Stainless Steel, Non-Bore Inset
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge Sub-Assembly - C6-256 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
QUICK RELEASE HINGE - HG-OTB45L - HG-OTB45L - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details