HardwareSource, Inc. Stainless Steel Weld-On Hinge, 6" Flag 658887

Description
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 6" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf. Top leaf rides on a ball bearing fixed to the top of the hinge pin. A pair of these hinges has a weight rating of 198 lbs. These hinges are available in either a Left Hand or Right Hand model as shown in photo. These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging. Finishes: Satin Stainless Steel
Description
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 6" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf. Top leaf rides on a ball bearing fixed to the top of the hinge pin. A pair of these hinges has a weight rating of 198 lbs. These hinges are available in either a Left Hand or Right Hand model as shown in photo. These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging. Finishes: Satin Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Weld-On Hinge, 6
San Diego, CA, USA
Stainless Steel Weld-On Hinge, 6" Flag
658887
Stainless Steel Weld-On Hinge, 6" Flag 658887
Stainless steel flag hinge for welding. Made from type 304 stainless steel. Hinge is 6" tall by 2.5" wide. Click on link below for more dimensions. Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf. Top leaf rides on a ball bearing fixed to the top of the hinge pin. A pair of these hinges has a weight rating of 198 lbs. These hinges are available in either a Left Hand or Right Hand model as shown in photo. These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging. Finishes: Satin Stainless Steel
  • Stainless steel flag hinge for welding.
  • Made from type 304 stainless steel.
  • Hinge is 6" tall by 2.5" wide. Click on link below for more dimensions.
  • Hinge pin is fixed in bottom leaf. Top leaf will "lift off" bottom leaf.
  • Top leaf rides on a ball bearing fixed to the top of the hinge pin.
  • A pair of these hinges has a weight rating of 198 lbs.
  • These hinges are available in either a Left Hand or Right Hand model as shown in photo.
  • These hinges are sold by the "each". You would normally order 2 hinges per door you are hinging.

Finishes:

  • Satin Stainless Steel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 658887
Product Name Stainless Steel Weld-On Hinge, 6" Flag
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7874 inch (20 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXS-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80CR - HG-JHM20T-80CR - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish Chrome
View Details